McWane Plant and Industrial Butterfly Valves High Performance Butterfly Valves (AIS/BABA)

Description
Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal Valve line includes soft-seat, fire-safe and metal-seat high performance butterfly valves for heavy duty and critical service applications, offering bubble-tight, bidirectional shutoff to full rated pressure. These valves are 100% American-made with all domestic castings, components and assembly, meeting all domestic regulated requirements, including Buy American, American Iron and Steel and the American Recovery and Reinvestment Act. Using American made raw materials and machined components allows us to offer quicker lead times. The Quarter-Flex incorporates a patented Pressure-Assisted seat design which assures bidirectional bubble-tight sealing. Providing effective low pressure sealing capability, the sealing function is further enhanced as system pressure increases. The line pressure exerts an upward force on the seat which forces the seat against the valve disc, “accordion” style. Increased line pressure causes tighter sealing, which assures continuous bubble-tight closure. Also available in models where a Fire-Safe valve is required; and available with metal-to-metal seating. Typical Applications: Chemical, pharmaceutical, marine, petroleum/oilfield, mining, desalination, power generation, food beverage, shipyards, transportation, industrial, ultra-pure water, and more. Consult factory with your specific requirements. In processing applications, the superior reliability, reduced weight and footprint of the Tri-Seal valve is superior to other types of valves. Valves can be manufactured for special service operations including oxygen, steam and NACE.
Request a Quote Datasheet
Description
Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal Valve line includes soft-seat, fire-safe and metal-seat high performance butterfly valves for heavy duty and critical service applications, offering bubble-tight, bidirectional shutoff to full rated pressure. These valves are 100% American-made with all domestic castings, components and assembly, meeting all domestic regulated requirements, including Buy American, American Iron and Steel and the American Recovery and Reinvestment Act. Using American made raw materials and machined components allows us to offer quicker lead times. The Quarter-Flex incorporates a patented Pressure-Assisted seat design which assures bidirectional bubble-tight sealing. Providing effective low pressure sealing capability, the sealing function is further enhanced as system pressure increases. The line pressure exerts an upward force on the seat which forces the seat against the valve disc, “accordion” style. Increased line pressure causes tighter sealing, which assures continuous bubble-tight closure. Also available in models where a Fire-Safe valve is required; and available with metal-to-metal seating. Typical Applications: Chemical, pharmaceutical, marine, petroleum/oilfield, mining, desalination, power generation, food beverage, shipyards, transportation, industrial, ultra-pure water, and more. Consult factory with your specific requirements. In processing applications, the superior reliability, reduced weight and footprint of the Tri-Seal valve is superior to other types of valves. Valves can be manufactured for special service operations including oxygen, steam and NACE.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal Valve line includes soft-seat, fire-safe and metal-seat high performance butterfly valves for heavy duty and critical service applications, offering bubble-tight, bidirectional shutoff to full rated pressure. These valves are 100% American-made with all domestic castings, components and assembly, meeting all domestic regulated requirements, including Buy American, American Iron and Steel and the American Recovery and Reinvestment Act. Using American made raw materials and machined components allows us to offer quicker lead times. The Quarter-Flex incorporates a patented Pressure-Assisted seat design which assures bidirectional bubble-tight sealing. Providing effective low pressure sealing capability, the sealing function is further enhanced as system pressure increases. The line pressure exerts an upward force on the seat which forces the seat against the valve disc, “accordion” style. Increased line pressure causes tighter sealing, which assures continuous bubble-tight closure. Also available in models where a Fire-Safe valve is required; and available with metal-to-metal seating. Typical Applications: Chemical, pharmaceutical, marine, petroleum/oilfield, mining, desalination, power generation, food beverage, shipyards, transportation, industrial, ultra-pure water, and more. Consult factory with your specific requirements. In processing applications, the superior reliability, reduced weight and footprint of the Tri-Seal valve is superior to other types of valves. Valves can be manufactured for special service operations including oxygen, steam and NACE.

Features & Benefits

High Performance Butterfly Valves

Pressure Class: ANSI 150 and ANSI 300
End Connection: Wafer and Lugged Style
Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25

The Tri-Seal Valve line includes soft-seat, fire-safe and metal-seat high performance butterfly valves for heavy duty and critical service applications, offering bubble-tight, bidirectional shutoff to full rated pressure.

These valves are 100% American-made with all domestic castings, components and assembly, meeting all domestic regulated requirements, including Buy American, American Iron and Steel and the American Recovery and Reinvestment Act. Using American made raw materials and machined components allows us to offer quicker lead times.

The Quarter-Flex incorporates a patented Pressure-Assisted seat design which assures bidirectional bubble-tight sealing. Providing effective low pressure sealing capability, the sealing function is further enhanced as system pressure increases. The line pressure exerts an upward force on the seat which forces the seat against the valve disc, “accordion” style. Increased line pressure causes tighter sealing, which assures continuous bubble-tight closure.

Also available in models where a Fire-Safe valve is required; and available with metal-to-metal seating.

Typical Applications:

Chemical, pharmaceutical, marine, petroleum/oilfield, mining, desalination, power generation, food beverage, shipyards, transportation, industrial, ultra-pure water, and more. Consult factory with your specific requirements.

In processing applications, the superior reliability, reduced weight and footprint of the Tri-Seal valve is superior to other types of valves.

Valves can be manufactured for special service operations including oxygen, steam and NACE.

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number High Performance Butterfly Valves (AIS/BABA)
Product Name Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details