HUBER+SUHNER AG FC Attenuators, Singlemode

Description
Features Threaded nut type Maximum stability and reliability Flat spectral response FCPC interface in accordance with IEC 61754-13 Applications Passive optical networks (B-PON, G-PON, E-PON) Multi wavelength systems balancing Optical power receivers protection
Datasheet
Description
Features Threaded nut type Maximum stability and reliability Flat spectral response FCPC interface in accordance with IEC 61754-13 Applications Passive optical networks (B-PON, G-PON, E-PON) Multi wavelength systems balancing Optical power receivers protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FC Attenuators, Singlemode -  - HUBER+SUHNER AG
Herisau, Switzerland
FC Attenuators, Singlemode
FC Attenuators, Singlemode
Features Threaded nut type Maximum stability and reliability Flat spectral response FCPC interface in accordance with IEC 61754-13 Applications Passive optical networks (B-PON, G-PON, E-PON) Multi wavelength systems balancing Optical power receivers protection

Features

  • Threaded nut type
  • Maximum stability and reliability
  • Flat spectral response
  • FCPC interface in accordance with IEC 61754-13

Applications

  • Passive optical networks (B-PON, G-PON, E-PON)
  • Multi wavelength systems balancing
  • Optical power receivers protection
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category Fiber Optic Attenuators
Product Name FC Attenuators, Singlemode
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Variable Attenuator, Ultrafast, 400 - 700 nm - VA-BB-1-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 400 to 700 nm (4000 to 7000 Å)
View Details
LC Attenuator 10db - FC 4ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 10 dB
View Details
2W/1 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-01 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 1 dB
View Details
FIS Bulkhead Female-Female Attenuator - F1-8126S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1550 nm (15500 Å)
View Details