Carlisle Interconnect Technologies Compact D-Sub Backshells

Description
CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables where weight and/or EMI shielding are critical. Key Features Straight, 45° and 90° exit 60% lighter than comparable industry standard products Compact and efficient design maximizes internal space Front panel mount capability Slots for mounting stability Tapped body style Accommodates conventional and moisture proof MIL-STD-24308 D-sub connectors Designed for ease of manufacturing and rework in the field High precision manufacturing results in a minimal air gap Very effective EMI shielding & RoHS compliant Benefits Special mounting features for mechanical mounting stability that maximizes cable strain relief strength. This subsequently prevents potential damage to individual wires and electrical contacts Readily available engineering support for shield termination methods that optimize the mechanical and electrical system performances Custom designs are available to suit special application requirements such as tight space limitations or bending radai
Description
CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables where weight and/or EMI shielding are critical. Key Features Straight, 45° and 90° exit 60% lighter than comparable industry standard products Compact and efficient design maximizes internal space Front panel mount capability Slots for mounting stability Tapped body style Accommodates conventional and moisture proof MIL-STD-24308 D-sub connectors Designed for ease of manufacturing and rework in the field High precision manufacturing results in a minimal air gap Very effective EMI shielding & RoHS compliant Benefits Special mounting features for mechanical mounting stability that maximizes cable strain relief strength. This subsequently prevents potential damage to individual wires and electrical contacts Readily available engineering support for shield termination methods that optimize the mechanical and electrical system performances Custom designs are available to suit special application requirements such as tight space limitations or bending radai

Suppliers

Company
Product
Description
Supplier Links
Compact D-Sub Backshells -  - Carlisle Interconnect Technologies
St. Augustine, FL, USA
Compact D-Sub Backshells
Compact D-Sub Backshells
CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables where weight and/or EMI shielding are critical. Key Features Straight, 45° and 90° exit 60% lighter than comparable industry standard products Compact and efficient design maximizes internal space Front panel mount capability Slots for mounting stability Tapped body style Accommodates conventional and moisture proof MIL-STD-24308 D-sub connectors Designed for ease of manufacturing and rework in the field High precision manufacturing results in a minimal air gap Very effective EMI shielding & RoHS compliant Benefits Special mounting features for mechanical mounting stability that maximizes cable strain relief strength. This subsequently prevents potential damage to individual wires and electrical contacts Readily available engineering support for shield termination methods that optimize the mechanical and electrical system performances Custom designs are available to suit special application requirements such as tight space limitations or bending radai

CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables where weight and/or EMI shielding are critical.

Key Features

  • Straight, 45° and 90° exit
  • 60% lighter than comparable industry standard products
  • Compact and efficient design maximizes internal space
  • Front panel mount capability
  • Slots for mounting stability
  • Tapped body style
  • Accommodates conventional and moisture proof
  • MIL-STD-24308 D-sub connectors
  • Designed for ease of manufacturing and rework in the field
  • High precision manufacturing results in a minimal air gap
  • Very effective EMI shielding & RoHS compliant

Benefits

  • Special mounting features for mechanical mounting stability that maximizes cable strain relief strength. This subsequently prevents potential damage to individual wires and electrical contacts
  • Readily available engineering support for shield termination methods that optimize the mechanical and electrical system performances
  • Custom designs are available to suit special application requirements such as tight space limitations or bending radai
Supplier's Site

Technical Specifications

  Carlisle Interconnect Technologies
Product Category Electrical Connector Bases and Covers
Product Name Compact D-Sub Backshells
Type Base
Shape / Application Rectangular
Wire Entry Top Entry; Side Entry
Connector Type MIL-STD-24308 D-sub
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
TO-3 Case Cover w/ eyelets - 4634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details