Carlisle Interconnect Technologies Multi-Exit Angle Backshells

Description
Multi-Exit Angle Backshells have a unibody style that are configurable for both straight and 90° cable exits. Key Characteristics Configurable for both straight and 90° cable exits Extremely compact and lightweight Designed for ease of manufacturing and rework in the field Very effective EMI shielding Accommodates many types of shield terminations Accommodates a wide range of cable diameters RoHS compliant Ideal Applications Video and Ethernet signals EMI and Hi Pot sensitive Kit Contents 1 shell 1 Strain Relief 2 Flat Head 2-56 Screws Standard Material and Finish Shell - Aluminum alloy with nickel plated Finish Strain Relief - Aluminum alloy with nickel plated Finish 2-56 Flat Head Screws - Stainless Steel Optional: Zinc alloy or metalized plastic for backshells
Description
Multi-Exit Angle Backshells have a unibody style that are configurable for both straight and 90° cable exits. Key Characteristics Configurable for both straight and 90° cable exits Extremely compact and lightweight Designed for ease of manufacturing and rework in the field Very effective EMI shielding Accommodates many types of shield terminations Accommodates a wide range of cable diameters RoHS compliant Ideal Applications Video and Ethernet signals EMI and Hi Pot sensitive Kit Contents 1 shell 1 Strain Relief 2 Flat Head 2-56 Screws Standard Material and Finish Shell - Aluminum alloy with nickel plated Finish Strain Relief - Aluminum alloy with nickel plated Finish 2-56 Flat Head Screws - Stainless Steel Optional: Zinc alloy or metalized plastic for backshells

Suppliers

Company
Product
Description
Supplier Links
Multi-Exit Angle Backshells -  - Carlisle Interconnect Technologies
St. Augustine, FL, USA
Multi-Exit Angle Backshells
Multi-Exit Angle Backshells
Multi-Exit Angle Backshells have a unibody style that are configurable for both straight and 90° cable exits. Key Characteristics Configurable for both straight and 90° cable exits Extremely compact and lightweight Designed for ease of manufacturing and rework in the field Very effective EMI shielding Accommodates many types of shield terminations Accommodates a wide range of cable diameters RoHS compliant Ideal Applications Video and Ethernet signals EMI and Hi Pot sensitive Kit Contents 1 shell 1 Strain Relief 2 Flat Head 2-56 Screws Standard Material and Finish Shell - Aluminum alloy with nickel plated Finish Strain Relief - Aluminum alloy with nickel plated Finish 2-56 Flat Head Screws - Stainless Steel Optional: Zinc alloy or metalized plastic for backshells

Multi-Exit Angle Backshells have a unibody style that are configurable for both straight and 90° cable exits.

Key Characteristics

  • Configurable for both straight and 90° cable exits
  • Extremely compact and lightweight
  • Designed for ease of manufacturing and rework in the field
  • Very effective EMI shielding
  • Accommodates many types of shield terminations
  • Accommodates a wide range of cable diameters
  • RoHS compliant

Ideal Applications

  • Video and Ethernet signals
  • EMI and Hi Pot sensitive

Kit Contents

  • 1 shell
  • 1 Strain Relief
  • 2 Flat Head 2-56 Screws

Standard Material and Finish

  • Shell - Aluminum alloy with nickel plated Finish
  • Strain Relief - Aluminum alloy with nickel plated Finish
  • 2-56 Flat Head Screws - Stainless Steel
  • Optional: Zinc alloy or metalized plastic for backshells
Supplier's Site

Technical Specifications

  Carlisle Interconnect Technologies
Product Category Electrical Connector Bases and Covers
Product Name Multi-Exit Angle Backshells
Type Base
Shape / Application Rectangular
Wire Entry Top Entry
Connector Type Aerospace Video and Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 5443446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details