Hager Companies Jamb Weatherstrip 883S

Description
Finishes: - DBA, GLD, CLR Insert: - B=Nylon Brush Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is supplied with screws plated to match - Stainless steel weatherstripping is supplied with stainless steel screws
Description
Finishes: - DBA, GLD, CLR Insert: - B=Nylon Brush Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is supplied with screws plated to match - Stainless steel weatherstripping is supplied with stainless steel screws

Suppliers

Company
Product
Description
Supplier Links
Jamb Weatherstrip - 883S - Hager Companies
St. Louis, MO, USA
Jamb Weatherstrip
883S
Jamb Weatherstrip 883S
Finishes: - DBA, GLD, CLR Insert: - B=Nylon Brush Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is supplied with screws plated to match - Stainless steel weatherstripping is supplied with stainless steel screws

Finishes: - DBA, GLD, CLR Insert: - B=Nylon Brush Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is supplied with screws plated to match - Stainless steel weatherstripping is supplied with stainless steel screws

Technical Specifications

  Hager Companies
Product Category Gaskets and Gasketing
Product Number 883S
Product Name Jamb Weatherstrip
Gasket Type Weatherstripping
Unlock Full Specs
to access all available technical data

Similar Products

Die-Cut Parts - THERMOPAK® Die Cut Parts - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Gasket Type Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features Adhesive Backed (optional feature)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
Gaskets & O-Rings - 1964910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details