Tinius Olsen, Inc. Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Following the on-going innovation in automated systems, Tinius Olsen has introduced Impact testing as part of the automated testing solution. An impact testing machine is integrated into the automation system... | |
| Following the on-going innovation in automated systems, Tinius Olsen has introduced Tensile & Hardness testing as part of the automated testing solution. A hardness testing machine together with the universal... | |
| Following the on-going innovation in automated systems, Tinius Olsen has introduced Tensile testing as part of the automated testing solution. One or more universal testing machines can be integrated into... | |
| For maximum tensile testing throughput and capability, Tinius Olsen offers horizontal tensile testing machines with capacities of 150kN (30,000lbf). Model MHT-30,000 horizontal testing machine offer unique benefits over vertically oriented... | |
| For maximum tensile testing throughput and capability, Tinius Olsen offers horizontal tensile testing machines with capacities of 25kN (5000lbf). Model MHT-5,000 horizontal testing machine offer unique benefits over vertically oriented... | |
| For maximum tensile testing throughput and capability, Tinius Olsen offers horizontal tensile testing machines with capacities of 300kN (60,000lbf). Model MHT-60,000 horizontal testing machine offer unique benefits over vertically oriented... | |
| For maximum tensile testing throughput and capability, Tinius Olsen offers horizontal tensile testing machines with capacities of 5kN (1000lbf). Model MHT-1,000 horizontal testing machine offer unique benefits over vertically oriented... | |
| For maximum versatility and capability, Tinius Olsen offers a full range of torsion testing machines in capacities from 10,000-300,000in.lbf or kg.cm (1000-30,000N.m). Higher capacity and other longer length models are... | |
| The 100ST extended height & width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm & width... | |
| The 100ST extended height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to the... | |
| The 100ST extended width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended width by 344mm as compared to the... | |
| The 100ST reduced height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has reduced height by 400mm as compared to the... | |
| The 10ST extended model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to standard model. | |
| The 10ST extended model with dual test zone is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as... | |
| The 10ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for... | |
| The 10ST reduced height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has reduced height by 400mm as compared to standard... | |
| The 150ST extended height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to the... | |
| The 1ST extended model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 254mm as compared to standard model. | |
| The 1ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for... | |
| The 1ST reduced model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has reduced height by 415mm as compared to standard model. | |
| The 25ST extended height model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to standard model. | |
| The 25ST extended model with dual test zone is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as... | |
| The 25ST reduced model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has reduced height by 400mm as compared to standard model. | |
| The 300ST extended height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to the... | |
| The 50ST dust & ingression resistance model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has been designed keeping in view the safety... | |
| The 50ST extended height & width model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm & width by... | |
| The 50ST extended height model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to standard model. | |
| The 50ST extended width model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended width by 425mm as compared to standard model. | |
| The 50ST loadcell above crosshead model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has loadcell mounted above the crosshead to give more... | |
| The 50ST low temperature tolerant model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame is capable of use within a cold box down... | |
| The 50ST reduced height model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has reduced height by 200mm as compared to standard... | |
| The 50ST through-base capable model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame allows for a larger and if required enclosed additional test... | |
| The 5ST dust & particle ingression resistance model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has been designed keeping in view... | |
| The 5ST extended model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 254mm as compared to standard model. | |
| The 5ST reduced model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has reduced height by 415mm as compared to standard model. | |
| The 5ST through base capability model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. This model allows for a larger and if required enclosed... | |
| The model 1000SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 100ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 10kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 10kL is designed for tension, compression,... | |
| The model 10ST base enclosure mounting is designed for tension, compression, flexure and shear strength testing on materials and assemblies. Standard base surround is removed from the frame and mounted... | |
| The model 1500SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 150ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 2000SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation... | |
| The model 25kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 25kL is designed for tension, compression,... | |
| The model 25ST has extended height and speed range and designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials... | |
| The model 25ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The Model 3000SL is designed for tension, compression, flexure and shear strength testing on materials, assemblies and components. The robust design, quality materials and precision engineering ensure testing capability even... | |
| The model 3000SL-RB is specifically designed for extraordinary testing requirements. Typical applications include testing reinforcing bars, standard plate and rod specimens, concrete cylinders, and other critical materials and products. The... | |
| The model 300SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 300ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 50kL is an Electromechanical Materials Testing Machine. It is a robust design for use in a range of materials testing. The model 50kL is designed for tension, compression,... | |
| The model 50ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 5kL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation... | |
| The model 5ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model 600SL is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation... | |
| The model IT503 plastics impact tester, together with the model IT504, continues to set the industry standard for versatility, ease of operation and display of information with high resolution. The... | |
| The model IT542 Impact shares the same features as the model IT406 except that it has an available energy of 542J (400ft.lbf). The IT542 is also supplied complete with automatic... | |
| The Tinius Olsen wire twisting machine is a benchtop system that provide the simplicity, performance and affordability needed for quality control and product testing. The twister is designed to check... | |
| Tinius Olsen’s popular line of SL hydraulic testing machines is complemented by a series of compression-only test frames. These frames have the same robust design, quality materials and precision engineering... | |
| Tinius Olsen’s popular model IT406 is a pendulum impact tester that can be easily changed from a Charpy configuration to an Izod configuration. These testers are designed primarily for determining... |