Tinius Olsen, Inc. Universal Testing Machines, Model 3000SL-RB

Description
The model 3000SL-RB is specifically designed for extraordinary testing requirements. Typical applications include testing reinforcing bars, standard plate and rod specimens, concrete cylinders, and other critical materials and products. The robust design that incorporates quality materials and precision engineering ensures a testing capability, even at full load, day in, day out. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Optional servo control As dependable as the basic manually controlled Super “L” is, the rate at which load is applied is determined by the operator. Therefore, as an option, the Super “L” can be supplied with closed-loop servo control capability. This closed loop control system constantly monitors the test in progress and regulates the testing rate to maintain the preset conditions. This option enables you to conduct compression tests and flexure tests automatically and ensures consistent testing control free from operator variability. Also, the valuable closedloop servo control feature can be added easily to the machine at a later date by the addition of hardware and software options. Features & Benefits Suitable for tension and compression to a maximum force of 3000kN/600,000lbf. Four column rugged design underpins the frame stiffness and power. The unique friction-free piston operation gives exacting control of movement be it under constant speed, stress or strain. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Options & Accessories Grips to accomodate flat or round tensile specimens. Extended height columns/screws can be discussed with Engg. Standard or L shape workstation configuration. Full range of precision extensometers and deflectometers using optical, video, laser, encoder, strain gauge and/or LVDT technologies. Safety enclosures with interlocks to protect operators from violent specimen breaks. Tinius Olsen’s Horizon control, analysis and reporting software on a single PC station and/or a PC station in network deployment.
Description
The model 3000SL-RB is specifically designed for extraordinary testing requirements. Typical applications include testing reinforcing bars, standard plate and rod specimens, concrete cylinders, and other critical materials and products. The robust design that incorporates quality materials and precision engineering ensures a testing capability, even at full load, day in, day out. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Optional servo control As dependable as the basic manually controlled Super “L” is, the rate at which load is applied is determined by the operator. Therefore, as an option, the Super “L” can be supplied with closed-loop servo control capability. This closed loop control system constantly monitors the test in progress and regulates the testing rate to maintain the preset conditions. This option enables you to conduct compression tests and flexure tests automatically and ensures consistent testing control free from operator variability. Also, the valuable closedloop servo control feature can be added easily to the machine at a later date by the addition of hardware and software options. Features & Benefits Suitable for tension and compression to a maximum force of 3000kN/600,000lbf. Four column rugged design underpins the frame stiffness and power. The unique friction-free piston operation gives exacting control of movement be it under constant speed, stress or strain. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Options & Accessories Grips to accomodate flat or round tensile specimens. Extended height columns/screws can be discussed with Engg. Standard or L shape workstation configuration. Full range of precision extensometers and deflectometers using optical, video, laser, encoder, strain gauge and/or LVDT technologies. Safety enclosures with interlocks to protect operators from violent specimen breaks. Tinius Olsen’s Horizon control, analysis and reporting software on a single PC station and/or a PC station in network deployment.

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines, Model 3000SL-RB -  - Tinius Olsen, Inc.
Horsham, PA, United States
Universal Testing Machines, Model 3000SL-RB
Universal Testing Machines, Model 3000SL-RB
The model 3000SL-RB is specifically designed for extraordinary testing requirements. Typical applications include testing reinforcing bars, standard plate and rod specimens, concrete cylinders, and other critical materials and products. The robust design that incorporates quality materials and precision engineering ensures a testing capability, even at full load, day in, day out. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Optional servo control As dependable as the basic manually controlled Super “L” is, the rate at which load is applied is determined by the operator. Therefore, as an option, the Super “L” can be supplied with closed-loop servo control capability. This closed loop control system constantly monitors the test in progress and regulates the testing rate to maintain the preset conditions. This option enables you to conduct compression tests and flexure tests automatically and ensures consistent testing control free from operator variability. Also, the valuable closedloop servo control feature can be added easily to the machine at a later date by the addition of hardware and software options. Features & Benefits Suitable for tension and compression to a maximum force of 3000kN/600,000lbf. Four column rugged design underpins the frame stiffness and power. The unique friction-free piston operation gives exacting control of movement be it under constant speed, stress or strain. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Options & Accessories Grips to accomodate flat or round tensile specimens. Extended height columns/screws can be discussed with Engg. Standard or L shape workstation configuration. Full range of precision extensometers and deflectometers using optical, video, laser, encoder, strain gauge and/or LVDT technologies. Safety enclosures with interlocks to protect operators from violent specimen breaks. Tinius Olsen’s Horizon control, analysis and reporting software on a single PC station and/or a PC station in network deployment.

The model 3000SL-RB is specifically designed for extraordinary testing requirements. Typical applications include testing reinforcing bars, standard plate and rod specimens, concrete cylinders, and other critical materials and products.
The robust design that incorporates quality materials and precision engineering ensures a testing capability, even at full load, day in, day out. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.
Optional servo control As dependable as the basic manually controlled Super “L” is, the rate at which load is applied is determined by the operator. Therefore, as an option, the Super “L” can be supplied with closed-loop servo control capability. This closed loop control system constantly monitors the test in progress and regulates the testing rate to maintain the preset conditions. This option enables you to conduct compression tests and flexure tests automatically and ensures consistent testing control free from operator variability. Also, the valuable closedloop servo control feature can be added easily to the machine at a later date by the addition of hardware and software options.

Features & Benefits

  • Suitable for tension and compression to a maximum force of 3000kN/600,000lbf.
  • Four column rugged design underpins the frame stiffness and power.
  • The unique friction-free piston operation gives exacting control of movement be it under constant speed, stress or strain.
  • Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software.
  • Meets or exceeds the requirements of national and international standard for materials testing systems. Options & Accessories
  • Grips to accomodate flat or round tensile specimens.
  • Extended height columns/screws can be discussed with Engg.
  • Standard or L shape workstation configuration.
  • Full range of precision extensometers and deflectometers using optical, video, laser, encoder, strain gauge and/or LVDT technologies.
  • Safety enclosures with interlocks to protect operators from violent specimen breaks.
  • Tinius Olsen’s Horizon control, analysis and reporting software on a single PC station and/or a PC station in network deployment.
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Name Universal Testing Machines, Model 3000SL-RB
Mechanical Test Compression; Tensile; Universal
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, lever-operated, 100 lbF / 500 N - ES10 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Simulation Car Transport Vibration Tester - 1000 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 2205 lbs (1000 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details