Tinius Olsen, Inc. Datasheets for Laboratory Furnaces
Laboratory furnaces provide continuous heating to process samples and materials.
Laboratory Furnaces: Learn more
| Product Name | Notes |
|---|---|
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -100-350°C (-148-662°F). Air is forced... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -150-600°C (-238-1112°F). Air is forced... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -70-300°C (-95-570°F). An internal radial... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of Ambient-350°C (Ambient-662°F). Air is forced... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of Ambient-600°C (Ambient-1112°F). Air is forced... | |
| The Tinius Olsen Compact Split furnace provides a means of performing tensile tests within a temperature range of up to 1200°C/2200°F or 1400°C/2500°F The furnace is supported on a sliding... | |
| The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F. The furnace is supported on a frame post located... |