Tinius Olsen, Inc. Torsion Testers

Description
For maximum versatility and capability, Tinius Olsen offers a full range of torsion testing machines in capacities from 10,000-300,000in.lbf or kg.cm (1000-30,000N.m). Higher capacity and other longer length models are available on request. The 10,000in.lbf (1000 N.m) torsion tester is bench mountable and the moveable section slides on a guide rail. All other models are floorbased and are furnished with heavy duty slotted steel bed rails that are normally embedded in, or secured to, a concrete foundation to assure maximum rigidity and accessibility. The moveable section on these higher capacity machines is mounted on four rollers that glide along these slotted rails and allow rapid positioning. Additionally, these rollers allow the moveable unit to compensate for any changes in specimen length during loading. The standard maximum distance between chucks is 7ft ( approx 2.1m); however, other lengths can be provided. Specifications Torque measurement accuracy: +/- 0.5% of indicated torque from 0.2% to 100% capacity Position measurement accuracy: +/- 0.1% of reading or 0.05°, whichever is greater Speed accuracy: +/- 0.1% of set speed Operating temperature range: 32-100°F (0-38°C) Storage temperature range: 14-115°F (-10- 45°C) Humidity range: 10-90% non-condensing, wet bulb method Power: standard optional voltages 220/240 VAC, 50-60Hz; power must be free of spikes and surges exceeding 10% of the nominal voltage Options & Accessories Torsional pickups can be fitted directly to the sample for exact measurement of the angle of twist
Description
For maximum versatility and capability, Tinius Olsen offers a full range of torsion testing machines in capacities from 10,000-300,000in.lbf or kg.cm (1000-30,000N.m). Higher capacity and other longer length models are available on request. The 10,000in.lbf (1000 N.m) torsion tester is bench mountable and the moveable section slides on a guide rail. All other models are floorbased and are furnished with heavy duty slotted steel bed rails that are normally embedded in, or secured to, a concrete foundation to assure maximum rigidity and accessibility. The moveable section on these higher capacity machines is mounted on four rollers that glide along these slotted rails and allow rapid positioning. Additionally, these rollers allow the moveable unit to compensate for any changes in specimen length during loading. The standard maximum distance between chucks is 7ft ( approx 2.1m); however, other lengths can be provided. Specifications Torque measurement accuracy: +/- 0.5% of indicated torque from 0.2% to 100% capacity Position measurement accuracy: +/- 0.1% of reading or 0.05°, whichever is greater Speed accuracy: +/- 0.1% of set speed Operating temperature range: 32-100°F (0-38°C) Storage temperature range: 14-115°F (-10- 45°C) Humidity range: 10-90% non-condensing, wet bulb method Power: standard optional voltages 220/240 VAC, 50-60Hz; power must be free of spikes and surges exceeding 10% of the nominal voltage Options & Accessories Torsional pickups can be fitted directly to the sample for exact measurement of the angle of twist

Suppliers

Company
Product
Description
Supplier Links
Torsion Testers -  - Tinius Olsen, Inc.
Horsham, PA, United States
Torsion Testers
Torsion Testers
For maximum versatility and capability, Tinius Olsen offers a full range of torsion testing machines in capacities from 10,000-300,000in.lbf or kg.cm (1000-30,000N.m). Higher capacity and other longer length models are available on request. The 10,000in.lbf (1000 N.m) torsion tester is bench mountable and the moveable section slides on a guide rail. All other models are floorbased and are furnished with heavy duty slotted steel bed rails that are normally embedded in, or secured to, a concrete foundation to assure maximum rigidity and accessibility. The moveable section on these higher capacity machines is mounted on four rollers that glide along these slotted rails and allow rapid positioning. Additionally, these rollers allow the moveable unit to compensate for any changes in specimen length during loading. The standard maximum distance between chucks is 7ft ( approx 2.1m); however, other lengths can be provided. Specifications Torque measurement accuracy: +/- 0.5% of indicated torque from 0.2% to 100% capacity Position measurement accuracy: +/- 0.1% of reading or 0.05°, whichever is greater Speed accuracy: +/- 0.1% of set speed Operating temperature range: 32-100°F (0-38°C) Storage temperature range: 14-115°F (-10- 45°C) Humidity range: 10-90% non-condensing, wet bulb method Power: standard optional voltages 220/240 VAC, 50-60Hz; power must be free of spikes and surges exceeding 10% of the nominal voltage Options & Accessories Torsional pickups can be fitted directly to the sample for exact measurement of the angle of twist

For maximum versatility and capability, Tinius Olsen offers a full range of torsion testing machines in capacities from 10,000-300,000in.lbf or kg.cm (1000-30,000N.m). Higher capacity and other longer length models are available on request.
The 10,000in.lbf (1000 N.m) torsion tester is bench mountable and the moveable section slides on a guide rail. All other models are floorbased and are furnished with heavy duty slotted steel bed rails that are normally embedded in, or secured to, a concrete foundation to assure maximum rigidity and accessibility.
The moveable section on these higher capacity machines is mounted on four rollers that glide along these slotted rails and allow rapid positioning. Additionally, these rollers allow the moveable unit to compensate for any changes in specimen length during loading. The standard maximum distance between chucks is 7ft ( approx 2.1m); however, other lengths can be provided.

Specifications

  • Torque measurement accuracy: +/- 0.5% of indicated torque from 0.2% to 100% capacity
  • Position measurement accuracy: +/- 0.1% of reading or 0.05°, whichever is greater
  • Speed accuracy: +/- 0.1% of set speed
  • Operating temperature range: 32-100°F (0-38°C)
  • Storage temperature range: 14-115°F (-10- 45°C)
  • Humidity range: 10-90% non-condensing, wet bulb method
  • Power: standard optional voltages 220/240 VAC, 50-60Hz; power must be free of spikes and surges exceeding 10% of the nominal voltage

Options & Accessories

  • Torsional pickups can be fitted directly to the sample for exact measurement of the angle of twist
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Name Torsion Testers
Mechanical Test Shear or Torsion
Unlock Full Specs
to access all available technical data

Similar Products

Single-arm Drop Test Machine - ADTS-2000 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details