Tinius Olsen, Inc. Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -100-350°C (-148-662°F). Air is forced... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -150-600°C (-238-1112°F). Air is forced... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -70-300°C (-95-570°F). An internal radial... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of Ambient-350°C (Ambient-662°F). Air is forced... | |
| Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of Ambient-600°C (Ambient-1112°F). Air is forced... | |
| The Tinius Olsen Compact Split furnace provides a means of performing tensile tests within a temperature range of up to 1200°C/2200°F or 1400°C/2500°F The furnace is supported on a sliding... | |
| The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F. The furnace is supported on a frame post located... |