Tinius Olsen, Inc. Universal Testing Machines, Model 25ST Extended height & speed range

Description
The model 25ST has extended height and speed range and designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm) & speed range (2500mm/min), 5kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,124lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Rubber Plastic pipes Large tall components Heavy plastic sheet
Description
The model 25ST has extended height and speed range and designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm) & speed range (2500mm/min), 5kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,124lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Rubber Plastic pipes Large tall components Heavy plastic sheet

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines, Model 25ST Extended height & speed range -  - Tinius Olsen, Inc.
Horsham, PA, United States
Universal Testing Machines, Model 25ST Extended height & speed range
Universal Testing Machines, Model 25ST Extended height & speed range
The model 25ST has extended height and speed range and designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm) & speed range (2500mm/min), 5kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,124lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Rubber Plastic pipes Large tall components Heavy plastic sheet

The model 25ST has extended height and speed range and designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.

Features & Benefits

  • Extended crosshead travel (1490mm) & speed range (2500mm/min), 5kN
  • Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
  • Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,124lbf.
  • Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software.
  • Meets or exceeds the requirements of national and international standard for materials testing systems.
  • Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame.
  • Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to):
  • Rubber
  • Plastic pipes
  • Large tall components
  • Heavy plastic sheet
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Name Universal Testing Machines, Model 25ST Extended height & speed range
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Unlock Full Specs
to access all available technical data

Similar Products

Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Test frame with IntelliMESUR® pre-loaded tablet control panel - F755S-IMT - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Double-arms Drop Test Machine - ADTD-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details