The 50ST extended width model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended width by 425mm as compared to standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.
Features & Benefits
Extended width between upright columns (1154mm), 50kN
Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
Suitable for tension, compression, flexure, shear and other tests to a maximum force of 50kN/11,000lbf.
Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software.
Meets or exceeds the requirements of national and international standard for materials testing systems.
Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame.
Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to):
Component testing
Babies car seat
Suite case
Large boxes
Plastic pipes
The 50ST extended width model designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended width by 425mm as compared to standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.
Features & Benefits
- Extended width between upright columns (1154mm), 50kN
- Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
- Suitable for tension, compression, flexure, shear and other tests to a maximum force of 50kN/11,000lbf.
- Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software.
- Meets or exceeds the requirements of national and international standard for materials testing systems.
- Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame.
- Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to):
- Component testing
- Babies car seat
- Suite case
- Large boxes
- Plastic pipes