Tinius Olsen, Inc. Datasheets for Hardness Testers

Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more

Product Name Notes
Following the on-going innovation in automated systems, Tinius Olsen has introduced Hardness testing as part of the automated testing solution. One or more hardness testers are integrated into the automation...
The model Evotech 1010 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate...
The model Evotech 1020 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate...
The model Evotech 1310 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a...
The model Evotech 1320 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a...
The model Evotech 1330 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a...
The model Evotech 1610 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell,...
The model Evotech 1620 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell,...
The model Evotech 2030 Micro Vickers, Vickers, Knoop Hardness testing machines is a new generation of instrument, improving conventional hardness testing methods and focused on eliminating user influence on the...
The model Evotech 2040 Micro Vickers, Vickers, Knoop Hardness tester is a new generation of instrument, improving conventional hardness testing methods and focused on eliminating user influence on the test...
The model Evotech 2050 Micro-Vickers, Vickers Hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute...
The model Evotech 4010 is a quality Brinell testing system in a robust, rigid frame. It integrates a precision optical system with high quality objectives and a digital display and...
The model Evotech 4030 is a fully automatic Brinell testing system in a robust, rigid frame. It is equipped with a 6 position motorized turret, with 3 indenter positions, a...
The model Evotech 4050 is a rigid, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, superficial Rockwell, Brinell, Ball indentation, HVT...
The model Evotech 4060 is a rigid, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, superficial Rockwell, Brinell, Ball indentation, HVT...
The model Evotech 700*, test heads can be supplied with integrated or external (table or floor mounted) operating console. The test heads can be fully integrated in product manufacturing lines.
The model Evotech 701*, Rockwell, Vickers, Knoop and Brinell hardness tester provides exceptional performance, designed to match the most demanding user tasks. This tester contains a revolutionary force application range...
The model Evotech 702* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Superficial Rockwell, Vickers, Knoop, Brinell,...
The model Evotech 705* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Vickers, Knoop, Brinell, Ball indentation,...
The model Evotech 708* is a large radial frame that allows testing either on the machine base or beside it. The heavy-duty test head easily pivots, ensuring seamless positioning of...
Tinius Olsen offers industrial quality workstation tables. These tables, which are ideal for workshop or laboratory, have an anti-slip bottom, adjustable feet, lockable cabinet and a top surface made of...