Tinius Olsen, Inc. Universal Testing Machines, Model 5ST Through Base Capability

Description
The 5ST through base capability model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. This model allows for a larger and if required enclosed additional test zone below the testing frame and lab table. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Through frame base tie rod for additional testing zone below Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Four full-length T-slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common materials used in this particular model includes (but not limited to): Cartons, boxes, enclosures
Description
The 5ST through base capability model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. This model allows for a larger and if required enclosed additional test zone below the testing frame and lab table. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Through frame base tie rod for additional testing zone below Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Four full-length T-slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common materials used in this particular model includes (but not limited to): Cartons, boxes, enclosures

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines, Model 5ST Through Base Capability -  - Tinius Olsen, Inc.
Horsham, PA, United States
Universal Testing Machines, Model 5ST Through Base Capability
Universal Testing Machines, Model 5ST Through Base Capability
The 5ST through base capability model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. This model allows for a larger and if required enclosed additional test zone below the testing frame and lab table. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Through frame base tie rod for additional testing zone below Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Four full-length T-slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common materials used in this particular model includes (but not limited to): Cartons, boxes, enclosures

The 5ST through base capability model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. This model allows for a larger and if required enclosed additional test zone below the testing frame and lab table. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.

Features & Benefits

  • Through frame base tie rod for additional testing zone below
  • Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
  • Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf.
  • Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software.
  • Meets or exceeds the requirements of national and international standard for materials testing systems.
  • Four full-length T-slots built into the machine column to allow accessories to be securely mounted to the test frame.
  • Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common materials used in this particular model includes (but not limited to):
  • Cartons, boxes, enclosures
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Name Universal Testing Machines, Model 5ST Through Base Capability
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Unlock Full Specs
to access all available technical data

Similar Products

Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical - TSC1000 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 1000 lbs (454 kg)
View Details
Single-arm Drop Test Machine - ADTS-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details