Savin Datasheets for Computer Printers and Plotters
Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more
| Product Name | Notes |
|---|---|
| COST-SAVING FEATURES · Produce sharp text and brilliant color images for about the same cost-per-page as black-and-white output with innovative Economy Color Mode technology. It uses less toner to deliver... | |
| FACSIMILE FEATURES · 1.3 Quick Scan Speed · 15 PPM print Speed · Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity · 1,280... | |
| FACSIMILE FEATURES · 11"x17" Transmission and Reception · 500 x 2 Sheet Paper Capacity Expandable to 2,600 · 560 Pages of Fax Memory Expandable to 3,000 · All-in-one toner cartridge. | |
| FACSIMILE FEATURES · 15 PPM print Speed · Duplex Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time · Standard Super G3 modem with JBIG... | |
| GENERAL FEATURES · 100-sheet Automatic Reversing Document Feeder efficiently handles multi-page and double-sided originals up to 11" x 17" · Stackless Duplex Unit creates two-sided copy, print and fax output-cutting... | |
| GENERAL FEATURES · 26 pages-per-minute speed for full-color and black & white output. · Warm-up time is less than 30 seconds, and time to first print is less than 13.5... | |
| GENERAL FEATURES · 31 page-per-minute (LTR) output speed in both full color and black and white · Extremely low Typical Electricity Consumption (TEC) value of just 1.2 kWh/ week. · | |
| GENERAL FEATURES · 4 cpm 24"x36" · Adjustable Fusing Temperature · Adjustable Margin Control up to 4" from the leading edge · Partial Copy function · Semi-Synchronized Cutting · Single... | |
| GENERAL FEATURES · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up to 4,400 sheets · Easy-to-replace toner... | |
| GENERAL FEATURES · Access consumables quickly and easily, thanks to the full-front clamshell design. · Switch paper easily, thanks to the flange-based roll-paper changing and optional cassette tray (up to... | |
| GENERAL FEATURES · Add value to your production runs with incredible resolution at fast speeds for the best mix of quality and productivity on the market. The system delivers optimal... | |
| GENERAL FEATURES · Auto Collation · Auto Document · Auto Document Feeder · Auto Start Initial Setup · Clock With Auto Daylight Savings Time · Direct Fax Number Entry · | |
| GENERAL FEATURES · Available in 2 different configurations · 8.5" WVGA color touch panel display · Simplified Display button for basic users · 300 second warm-up time from power off... | |
| GENERAL FEATURES · Available in 2 different configurations · 8.5" WVGA color touch panel display · Simplified Display button for basic users · 60 second warm-up time from power off... | |
| GENERAL FEATURES · Available in 2 different configurations · 8.5" WVGA color touch panel display · Simplified Display button for basic users · Less than 30 second warm-up time from... | |
| GENERAL FEATURES · Available in 2 different configurations · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up... | |
| GENERAL FEATURES · Available in 2 different configurations · Customizable Home Screen for a personalized look and feel · Eco-Friendly Indicator to help monitor environmental stewardship · MFP Browser for... | |
| GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speed at 600 x 600 dpi and 1200 x 600 dpi resolutions. · True 1200... | |
| GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speeds at 600 x 600 dpi and 1200 x 600 dpi resolutions · 1200 x... | |
| GENERAL FEATURES · Available in 2 different configurations · Produce attractive documents quickly with resolution up to 1200dpi and reliable 32 page-per-minute output speed. Automatic duplexing, 50-second warm-up time, and... | |
| GENERAL FEATURES · Available in 2 different configurations · Produce attractive documents quickly with resolution up to 1200dpi and reliable 42 page-per-minute output speed. Automatic duplexing, 50-second warm-up time, and... | |
| GENERAL FEATURES · Available in 2 different configurations · Up to 21 pages-per-minute output speed. (Letter) · Copy, scan and fax large documents such as booklets, brochures and oversized pages... | |
| GENERAL FEATURES · Available in 2 different configurations ASTONISHING FULL-COLOR RESULTS · Achieve maximum clarity and sharpness for photographic-quality prints and smoother gradations. This printer offers true 1200 x1200 dpi... | |
| GENERAL FEATURES · Available in 2 different configurations IMPROVE IN-HOUSE PRODUCTIVITY · Cut wait time. Expect your first color print in nine seconds, or just eight seconds for black &... | |
| GENERAL FEATURES · Available in 3 different configurations · 17 page-per-minute output speed. · Copy, scan and fax large documents such as booklets, brochures and oversized pages on the legal-size... | |
| GENERAL FEATURES · Available in three different configurations · Choose from a variety of professional finishing options · Compatible with Ricoh's Embedded Software Architecture, a Java (J2ME) compatible software development... | |
| GENERAL FEATURES · Available in two different configurations · Enhance your image for less than laser. GelSprinter solutions deliver professional image quality, business-class media capacity, plus support for automatic two-sided... | |
| GENERAL FEATURES · Boost throughput with exceptional print speeds. The SP 5200S generates up to 47 pages per minute. · Take advantage of easy-to-use scanning capabilities to simplify workflow with... | |
| GENERAL FEATURES · Boost throughput with exceptional print speeds. The SP 5210SF generates up to 52 pages per minute. · Take advantage of easy-to-use scanning capabilities to simplify workflow with... | |
| GENERAL FEATURES · Boost throughput with exceptional print speeds. The SP 5210SR generates up to 52 pages per minute. · Take advantage of easy-to-use scanning capabilities to simplify workflow with... | |
| GENERAL FEATURES · Choose from a variety of professional finishing options · Compatible with Savin's Embedded Software Architecture, a Java (J2ME) compatible software development platform · Automatic duplex imaging reduces... | |
| GENERAL FEATURES · Complete copying, printing, scanning, and document serving functionality · Simple to use operation to maximum productivity while minimizing operator training · Documents ready for distribution through integrated... | |
| GENERAL FEATURES · Complete large jobs quickly with output speeds up to 120 two-sided 8.5" x 11" pages-per-minute (ppm), or 240 images-per-minute (ipm). · Optimize productivity for one-sided documents with... | |
| GENERAL FEATURES · Copy and print at equal speeds of up to 21 pages-per-minute for both full-color and black & white documents. · Share information instantly with Scan-to-Email, post files... | |
| GENERAL FEATURES · Copy speed of 4 cpm in sizes up to 24" x 36" · Automatic synchronized cutting · Adjustable margin control up to 4" from the leading edge... | |
| GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Priport DD 4450 incorporates advanced ink control technology that distributes High Density... | |
| GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Savin 3275DNP incorporates advanced ink control technology that distributes High Density Ink... | |
| GENERAL FEATURES · Deliver exceptional multifunction performance with printing, scanning and faxing. · Generate up to 28 black-and-white pages-per-minute and proceed to the next job quickly. · Execute workflows seamlessly... | |
| GENERAL FEATURES · Deliver exceptional multifunction performance with printing, scanning and faxing. · Generate up to 33 black-and-white pages-per-minute and proceed to the next job quickly. · Execute workflows seamlessly... | |
| GENERAL FEATURES · Deliver exceptional multifunction performance with standard printing, scanning and optional faxing. · Generate up to 23 black-and-white pages-per-minute and proceed to the next job quickly. · Execute... | |
| GENERAL FEATURES · Deliver exceptional multifunction performance with standard printing, scanning and optional faxing. · Generate up to 28 black-and-white pages-per-minute and proceed to the next job quickly. · Execute... | |
| GENERAL FEATURES · Deliver exceptional multifunction performance with standard printing, scanning and optional faxing. · Generate up to 33 black-and-white pages-per-minute and proceed to the next job quickly. · Execute... | |
| GENERAL FEATURES · Download widgets to any client (desktop, PC, laptop or Smartphone) - standard; use them on any MFP enabled with App2Me · Create searchable PDFs and custom scanning... | |
| GENERAL FEATURES · Dual cylinder and paper clamp ensures optimal registration · Cost per copy is less now with longer run masters (4,000 prints), thinner ink using less ink and... | |
| GENERAL FEATURES · Easy to use, oversized, full-color LCD touch panel display · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing... | |
| GENERAL FEATURES · Expect reliable operation during peak production, plus outstanding long-term reliability. · Identify and correct multiple-sheet feeding, with an innovative ultrasonic sensor that improves detection accuracy. · Use... | |
| GENERAL FEATURES · Fast print speed of 45 ppm for all your document needs. · Warms up in less than 45 seconds and delivers first prints in just 8.5 seconds. | |
| GENERAL FEATURES · Fast-drying viscous gel inks are the key, permanently embedding your images into the very fibers of the paper for sharp text and indelible prints that won't blur... | |
| GENERAL FEATURES · Finish every job faster with efficient 30-ppm output speeds, and make every page look its best with laser-sharp 1200 x 600 dpi maximum resolution. · Process every... | |
| GENERAL FEATURES · Handle peak production times for bank statements, invoices, bills, purchase orders, packing lists, order confirmations and other documents. · Count on superior reliability over the long term,... | |
| GENERAL FEATURES · Increase your capacity for producing exceptional full-color documents without compromising the budget. · Produce documents quickly with a 72 page-per-minute print engine that is designed for heavy-duty... | |
| GENERAL FEATURES · Keep every job on the fast track with reliable print speeds of up to 20 pages per minute. · Use the productive duplexing feature to print two-sided... | |
| GENERAL FEATURES · Keep every job on the fast track with reliable print speeds of up to 25 pages per minute. · Use the productive duplexing feature to print two-sided... | |
| GENERAL FEATURES · Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 7.5 seconds or less. · Take advantage of the... | |
| GENERAL FEATURES · Keep work moving with 30 pages-per-minute print speed. · Minimize waiting. The system offers a warm-up time of less than 30 seconds, and produces its first print... | |
| GENERAL FEATURES · Make quick work of any job with 55 color or 60 black & white pages per minute (ppm). · Reduce wait-time between jobs. The multitasking E-8100 enables... | |
| GENERAL FEATURES · Make quick work of any job with 70 color or 75 black & white pages per minute (ppm). · Reduce wait-time between jobs. The multitasking E-8100 enables... | |
| GENERAL FEATURES · Mobile handheld device printing - Simply forward any e-mail from PDAs or Internet-enabled cell phones - with or without attachments - to the HotSpot Printer's e-mail address. | |
| GENERAL FEATURES · Move from job to job quickly. The SP C242SF produces copies and prints up to 21 pages-per-minute for both full-color and black-and-white documents. · Expedite printing and... | |
| GENERAL FEATURES · Offers full-color and monochrome print speeds of 37 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get... | |
| GENERAL FEATURES · Offers full-color and monochrome print speeds of 42 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get... | |
| GENERAL FEATURES · Optimize color toner use with a new Economy Color Mode that applies less toner for draft prints and presentation color for final documents. · Select the right... | |
| GENERAL FEATURES · Output speeds up to 10 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing... | |
| GENERAL FEATURES · Output speeds up to 14 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing... | |
| GENERAL FEATURES · Print and copy up to 40 pages-per-minute for exceptional throughput to meet your busiest demands. · Add the final touches to your documents with three finishing options,... | |
| GENERAL FEATURES · Print and copy up to 50 pages-per-minute for exceptional throughput to meet your busiest demands. · Add the final touches to your documents with three finishing options,... | |
| GENERAL FEATURES · Print at 90-pages-per-minute regardless of media type, weight or when duplexing-and always at true 1200 x 1200 dpi resolution for outstanding quality. · Realize near-offset results with... | |
| GENERAL FEATURES · Print at rapid output speeds of up to 130 pages per minute for as little as one-third of a cent per print. · Get your message out... | |
| GENERAL FEATURES · Print black & white documents at 50 pages-per-minute · Image quality up to 600 x 600 dpi · Create spreadsheets, plans, schematics and other large-format documents with... | |
| GENERAL FEATURES · Prints 31 pages-per-minute · Resolutions up to 1200 x 600 dpi · Standard 192 MB RAM that is expandable to 384 MB · First print speed of... | |
| GENERAL FEATURES · Prints as fast as 135 pages per minute for 8.5" x 11", 120 ppm for 11" x 17" · Handles a wide array of paper stock including... | |
| GENERAL FEATURES · Program tasks quickly through the user-friendly, easy-to-read, 10.4-inch color touch-screen display via the advanced print controller. · Toner yield is unprecedented at 72,000 prints per bottle. · | |
| GENERAL FEATURES · Reduce space requirements with the built-in color scanner. · Scan documents of all sizes and types: architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized... | |
| GENERAL FEATURES · Rely on a single, well-equipped system for faxing, printing and convenience copying. · Complete two tasks simultaneously - such as sending a fax and making a copy... | |
| GENERAL FEATURES · Retrieve documents quickly with a 40 page-per-minute print/copy speed and a fast first-print speed of 6.5 seconds. · Create sharp, impressive documents with crisp text at up... | |
| GENERAL FEATURES · Simple installation -This turn-key system is self-configuring and ready to Print Simply Anywhere® in minutes. Internet Access is all that's needed. Plus, every CLP42DN-HS includes a one-year... | |
| GENERAL FEATURES · SmartNetMonitor enables users to monitor the status of network printing devices · Diverse paper handling for maximum flexibility Ledger-sized printing · Fast 75 pages per minute to... | |
| GENERAL FEATURES · Speeds comparable to laser printers and faster than most inkjet printers - plus outstanding quality on every full-color page. · Print speed of 29 ppm · Print... | |
| GENERAL FEATURES · The SP 4310N features Savin's proven 15,000-page yield All-In-One print cartridge technology for maximum reliability, ease of use, and low total cost of ownership. · Prints 37-ppm... | |
| GENERAL FEATURES · The SP 5200DN prints at 47 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a... | |
| GENERAL FEATURES · The SP 5210DN prints at 52 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a... | |
| GENERAL FEATURES · Up to 31 pages-per-minute (Letter) output speed in black and white. · Copy, scan and fax large documents such as booklets, brochures and oversized pages on the... | |
| HIGH-PRECISION TEN-CHANNEL MICROPIEZO® TFP PRINT HEAD · Thin Film Piezo (TFP) print head design capable of extreme dot placement accuracy · One-inch wide, high performance print head with 720 nozzles... |