Savin B&W Multifunction Printer SP 5200S

Description
GENERAL FEATURES · Boost throughput with exceptional print speeds. The SP 5200S generates up to 47 pages per minute. · Take advantage of easy-to-use scanning capabilities to simplify workflow with cost-effective electronic document storage and distribution. · Reduce paper, mailing costs and filing space with standard automatic duplexing at nearly 90-percent of rated simplex speeds. · Maximize convenience with paperless faxing. Super G3 faxing, Internet Fax, IP Fax, and LAN Fax support is an available option on the SP 5200S. · Maximize uptime, streamline maintenance and reduce cost-per-page output with a high-yield, 25,000-page AIO print cartridge. When depleted, users can quickly replace the cartridge without technical assistance and recycle the spent cartridge with a provided return label. · Gain clear, unobstructed access to critical device information from virtually any angle or location with an innovative 8.5" full-color tilting LCD panel. · Perform all of your general office tasks from a single machine without compromising floor space or your budget. The compact footprint offers users more options for placement in more office environments. SECURITY FEATURES · Restrict access to system functions with user authentication. Up to 500 user codes can be registered and assigned for optimal efficiency in larger workgroups. · Ensure optimal data protection with the Data OverwriteSecuritySys tem (DOSS). It destroys latent images and data from the internal hard drive to prevent document reconstruction. · Stifle attempts by hackers to steal print job data and passwords transmitted over the LAN with SSL Data Encryption or Wi-Fi Protect Access Support. SCANNER FEATURES · Speed scanning tasks with the 50-sheet Automatic Reversing Document Feeder (ARDF). · Convert hardcopy documents to electronic files and incorporate them into new documents using TWAIN scanning capabilities. · Send scanned documents to hundreds of recipients cost-free over the network in one operation with Scan-to-Email with LDAP support/Folder/URL. · Quickly transfer documents and images to portable media with Scan-to-Media (USB/SD Card) to streamline distribution in any environment. NETWORK FEATURES · The robust controller supports advanced networking features, device monitoring utilities and data protection functions, including innovative device customization and host print capabilities. · Powerful performance from the 533 MHz processor provides the bandwidth to prepare data streams and expedite project queues to meet the needs of corporate workgroups with 8.5" x 11"/A4 monochrome workflows. · Enjoy full compatibility throughout the office with standard Ethernet connectivity, plus support for PCL and genuine Adobe PostScript 3 in Windows and Macintosh network environments. PAPER HANDLING FEATURES · Support up to 8.5" x 14" paper sizes with front-loading, user-adjustable paper sources. · Up to three additional paper trays can be added for a maximum paper capacity of 2,300 sheets. · Accommodate stocks up to 59 lb. Bond/120 lb. Index (220 g/m²) from any paper source to ensure print jobs are executed on time and deadlines are met. · Extend acceptable paper sizes up to 35" long in the bypass tray to accommodate banner printing and keep more projects in house.
Description
GENERAL FEATURES · Boost throughput with exceptional print speeds. The SP 5200S generates up to 47 pages per minute. · Take advantage of easy-to-use scanning capabilities to simplify workflow with cost-effective electronic document storage and distribution. · Reduce paper, mailing costs and filing space with standard automatic duplexing at nearly 90-percent of rated simplex speeds. · Maximize convenience with paperless faxing. Super G3 faxing, Internet Fax, IP Fax, and LAN Fax support is an available option on the SP 5200S. · Maximize uptime, streamline maintenance and reduce cost-per-page output with a high-yield, 25,000-page AIO print cartridge. When depleted, users can quickly replace the cartridge without technical assistance and recycle the spent cartridge with a provided return label. · Gain clear, unobstructed access to critical device information from virtually any angle or location with an innovative 8.5" full-color tilting LCD panel. · Perform all of your general office tasks from a single machine without compromising floor space or your budget. The compact footprint offers users more options for placement in more office environments. SECURITY FEATURES · Restrict access to system functions with user authentication. Up to 500 user codes can be registered and assigned for optimal efficiency in larger workgroups. · Ensure optimal data protection with the Data OverwriteSecuritySys tem (DOSS). It destroys latent images and data from the internal hard drive to prevent document reconstruction. · Stifle attempts by hackers to steal print job data and passwords transmitted over the LAN with SSL Data Encryption or Wi-Fi Protect Access Support. SCANNER FEATURES · Speed scanning tasks with the 50-sheet Automatic Reversing Document Feeder (ARDF). · Convert hardcopy documents to electronic files and incorporate them into new documents using TWAIN scanning capabilities. · Send scanned documents to hundreds of recipients cost-free over the network in one operation with Scan-to-Email with LDAP support/Folder/URL. · Quickly transfer documents and images to portable media with Scan-to-Media (USB/SD Card) to streamline distribution in any environment. NETWORK FEATURES · The robust controller supports advanced networking features, device monitoring utilities and data protection functions, including innovative device customization and host print capabilities. · Powerful performance from the 533 MHz processor provides the bandwidth to prepare data streams and expedite project queues to meet the needs of corporate workgroups with 8.5" x 11"/A4 monochrome workflows. · Enjoy full compatibility throughout the office with standard Ethernet connectivity, plus support for PCL and genuine Adobe PostScript 3 in Windows and Macintosh network environments. PAPER HANDLING FEATURES · Support up to 8.5" x 14" paper sizes with front-loading, user-adjustable paper sources. · Up to three additional paper trays can be added for a maximum paper capacity of 2,300 sheets. · Accommodate stocks up to 59 lb. Bond/120 lb. Index (220 g/m²) from any paper source to ensure print jobs are executed on time and deadlines are met. · Extend acceptable paper sizes up to 35" long in the bypass tray to accommodate banner printing and keep more projects in house.

Suppliers

Company
Product
Description
Supplier Links
B&W Multifunction Printer - SP 5200S - Savin
Round Lake, IL, USA
B&W Multifunction Printer
SP 5200S
B&W Multifunction Printer SP 5200S
GENERAL FEATURES · Boost throughput with exceptional print speeds. The SP 5200S generates up to 47 pages per minute. · Take advantage of easy-to-use scanning capabilities to simplify workflow with cost-effective electronic document storage and distribution. · Reduce paper, mailing costs and filing space with standard automatic duplexing at nearly 90-percent of rated simplex speeds. · Maximize convenience with paperless faxing. Super G3 faxing, Internet Fax, IP Fax, and LAN Fax support is an available option on the SP 5200S. · Maximize uptime, streamline maintenance and reduce cost-per-page output with a high-yield, 25,000-page AIO print cartridge. When depleted, users can quickly replace the cartridge without technical assistance and recycle the spent cartridge with a provided return label. · Gain clear, unobstructed access to critical device information from virtually any angle or location with an innovative 8.5" full-color tilting LCD panel. · Perform all of your general office tasks from a single machine without compromising floor space or your budget. The compact footprint offers users more options for placement in more office environments. SECURITY FEATURES · Restrict access to system functions with user authentication. Up to 500 user codes can be registered and assigned for optimal efficiency in larger workgroups. · Ensure optimal data protection with the Data OverwriteSecuritySys tem (DOSS). It destroys latent images and data from the internal hard drive to prevent document reconstruction. · Stifle attempts by hackers to steal print job data and passwords transmitted over the LAN with SSL Data Encryption or Wi-Fi Protect Access Support. SCANNER FEATURES · Speed scanning tasks with the 50-sheet Automatic Reversing Document Feeder (ARDF). · Convert hardcopy documents to electronic files and incorporate them into new documents using TWAIN scanning capabilities. · Send scanned documents to hundreds of recipients cost-free over the network in one operation with Scan-to-Email with LDAP support/Folder/URL. · Quickly transfer documents and images to portable media with Scan-to-Media (USB/SD Card) to streamline distribution in any environment. NETWORK FEATURES · The robust controller supports advanced networking features, device monitoring utilities and data protection functions, including innovative device customization and host print capabilities. · Powerful performance from the 533 MHz processor provides the bandwidth to prepare data streams and expedite project queues to meet the needs of corporate workgroups with 8.5" x 11"/A4 monochrome workflows. · Enjoy full compatibility throughout the office with standard Ethernet connectivity, plus support for PCL and genuine Adobe PostScript 3 in Windows and Macintosh network environments. PAPER HANDLING FEATURES · Support up to 8.5" x 14" paper sizes with front-loading, user-adjustable paper sources. · Up to three additional paper trays can be added for a maximum paper capacity of 2,300 sheets. · Accommodate stocks up to 59 lb. Bond/120 lb. Index (220 g/m²) from any paper source to ensure print jobs are executed on time and deadlines are met. · Extend acceptable paper sizes up to 35" long in the bypass tray to accommodate banner printing and keep more projects in house.

GENERAL FEATURES
· Boost throughput with exceptional print speeds. The SP 5200S generates up to 47 pages per minute.
· Take advantage of easy-to-use scanning capabilities to simplify workflow with cost-effective electronic document storage and distribution.
· Reduce paper, mailing costs and filing space with standard automatic duplexing at nearly 90-percent of rated simplex speeds.
· Maximize convenience with paperless faxing. Super G3 faxing, Internet Fax, IP Fax, and LAN Fax support is an available option on the SP 5200S.
· Maximize uptime, streamline maintenance and reduce cost-per-page output with a high-yield, 25,000-page AIO print cartridge. When depleted, users can quickly replace the cartridge without technical assistance and recycle the spent cartridge with a provided return label.
· Gain clear, unobstructed access to critical device information from virtually any angle or location with an innovative 8.5" full-color tilting LCD panel.
· Perform all of your general office tasks from a single machine without compromising floor space or your budget. The compact footprint offers users more options for placement in more office environments.
SECURITY FEATURES
· Restrict access to system functions with user authentication. Up to 500 user codes can be registered and assigned for optimal efficiency in larger workgroups.
· Ensure optimal data protection with the Data OverwriteSecuritySystem (DOSS). It destroys latent images and data from the internal hard drive to prevent document reconstruction.
· Stifle attempts by hackers to steal print job data and passwords transmitted over the LAN with SSL Data Encryption or Wi-Fi Protect Access Support.
SCANNER FEATURES
· Speed scanning tasks with the 50-sheet Automatic Reversing Document Feeder (ARDF).
· Convert hardcopy documents to electronic files and incorporate them into new documents using TWAIN scanning capabilities.
· Send scanned documents to hundreds of recipients cost-free over the network in one operation with Scan-to-Email with LDAP support/Folder/URL.
· Quickly transfer documents and images to portable media with Scan-to-Media (USB/SD Card) to streamline distribution in any environment.
NETWORK FEATURES
· The robust controller supports advanced networking features, device monitoring utilities and data protection functions, including innovative device customization and host print capabilities.
· Powerful performance from the 533 MHz processor provides the bandwidth to prepare data streams and expedite project queues to meet the needs of corporate workgroups with 8.5" x 11"/A4 monochrome workflows.
· Enjoy full compatibility throughout the office with standard Ethernet connectivity, plus support for PCL and genuine Adobe PostScript 3 in Windows and Macintosh network environments.
PAPER HANDLING FEATURES
· Support up to 8.5" x 14" paper sizes with front-loading, user-adjustable paper sources.
· Up to three additional paper trays can be added for a maximum paper capacity of 2,300 sheets.
· Accommodate stocks up to 59 lb. Bond/120 lb. Index (220 g/m²) from any paper source to ensure print jobs are executed on time and deadlines are met.
· Extend acceptable paper sizes up to 35" long in the bypass tray to accommodate banner printing and keep more projects in house.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 5200S
Product Name B&W Multifunction Printer
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Remote Ticket Printer -  - Fairbanks Scales, Inc.
Fairbanks Scales, Inc.
Specs
Printer Type Dot Matrix
Printer Applications Commercial / Office
View Details