Savin Printers CLP42DN

Description
GENERAL FEATURES · Offers full-color and monochrome print speeds of 42 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds. · Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance. · Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results. · Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support. · Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.) · Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility. · Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index. · Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long. SECURITY FEATURES · Restrict device access, set volume limits, and track printer usage for up to 500 individual users. · Use the 80 GB Hard Disk Drive to enable advanced features like Locked Print, Stored Print, and Hold Print. · Send print jobs securely form any computer to a network connected CLP42DN with Enhanced Locked Print - NX. Once stored, users can retrieve files from any other ELP-NX enabled device on the network.* (*-ELP-NX FlexRelease server required.)
Description
GENERAL FEATURES · Offers full-color and monochrome print speeds of 42 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds. · Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance. · Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results. · Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support. · Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.) · Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility. · Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index. · Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long. SECURITY FEATURES · Restrict device access, set volume limits, and track printer usage for up to 500 individual users. · Use the 80 GB Hard Disk Drive to enable advanced features like Locked Print, Stored Print, and Hold Print. · Send print jobs securely form any computer to a network connected CLP42DN with Enhanced Locked Print - NX. Once stored, users can retrieve files from any other ELP-NX enabled device on the network.* (*-ELP-NX FlexRelease server required.)

Suppliers

Company
Product
Description
Supplier Links
Printers - CLP42DN - Savin
Round Lake, IL, USA
Printers
CLP42DN
Printers CLP42DN
GENERAL FEATURES · Offers full-color and monochrome print speeds of 42 pages per minute. · Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds. · Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance. · Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results. · Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support. · Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.) · Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility. · Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index. · Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long. SECURITY FEATURES · Restrict device access, set volume limits, and track printer usage for up to 500 individual users. · Use the 80 GB Hard Disk Drive to enable advanced features like Locked Print, Stored Print, and Hold Print. · Send print jobs securely form any computer to a network connected CLP42DN with Enhanced Locked Print - NX. Once stored, users can retrieve files from any other ELP-NX enabled device on the network.* (*-ELP-NX FlexRelease server required.)

GENERAL FEATURES
· Offers full-color and monochrome print speeds of 42 pages per minute.
· Rip through files faster with the high-performance 600MHz CPU and vast megabytes of memory. Get full-color first prints in as little as 15 seconds.
· Maximize uptime and ease of use with long-lasting supplies designed for quick and clean replacement, plus an angled 4-line LCD that displays system and consumable status at a glance.
· Produce vibrant color output and crisp text at true 1200 x 1200 dpi resolution for superior results.
· Optimize output quality for every job with advanced color calibration, ink simulation, and PANTONE® color matching support.
· Drive down printing costs with long-lasting supplies that yield up to 21,000 pages per color (CMY) toner bottle*. (* Toner yields in accordance with ISO/IEC 19798.)
· Install up to three optional 550-Sheet Paper Feed Units for a maximum 2,300- sheet capacity. Keep up to 5 different media sizes/types available at all times for unmatched flexibility.
· Adjust each paper tray for media sizes up to 8.5" x 14" with support for thick stocks up to 120 lb. Index. Duplex printing is supported up to 90 lb. Index.
· Use the 100-Sheet Bypass Tray for extra heavy stocks up to 140 lb. Index and special media like static cling paper, waterproof/coated papers, and banners up to 8.5" x 49" long.
SECURITY FEATURES
· Restrict device access, set volume limits, and track printer usage for up to 500 individual users.
· Use the 80 GB Hard Disk Drive to enable advanced features like Locked Print, Stored Print, and Hold Print.
· Send print jobs securely form any computer to a network connected CLP42DN with Enhanced Locked Print - NX. Once stored, users can retrieve files from any other ELP-NX enabled device on the network.* (*-ELP-NX FlexRelease server required.)

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number CLP42DN
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Thermal transfer printer set - MARKING BOX PL US - 0801744 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details