Savin Facsimile Printer 3770NF

Description
FACSIMILE FEATURES · 1.3 Quick Scan Speed · 15 PPM print Speed · Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity · 1,280 pages of fax memory expandable to 2,200 pages · 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages · Optional Printing capability with either PCL5e/6 and postScript Level II compatibility · Two-Sided Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time · High-resolution scanning for multi-page documents-up to 4.0 seconds-per-page for color-with the 70-sheet Automatic Document Feeder · 10 programmable User Function Keys for one-touch operation · Standard 350 sheet paper capacity expands to 1,350 sheets NETWORK FEATURES · IP Faxing (T.38) allows for Real Time fax communications over a LAN or WAN without the cost of phone charges. · Lan Faxing provideds multi-user workgroups with increased productivity by sending fax documents directly from their desktops · Automatically archive all incoming and outgoing faxes to designated e-mail address. · Web Status Monitor allows you to program e-mail addresses and fax numbers in quick, speed and groups dials and monitor the system remotely from a PC. · Scan to E-Mail feature allows you to send color documents to any e-mail address in either a PDF, JPEG or TIFF format at up to 600 dpi resolution. OTHER FEATURES · Duplex, Collate, Slip Sheet, Page Protect, Auto Continue, Auto Tray Select, Tray Lock, Font Storage, Watermark, Toner Saver, Edge Smoothing, User Code, Bypass Tray Print
Description
FACSIMILE FEATURES · 1.3 Quick Scan Speed · 15 PPM print Speed · Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity · 1,280 pages of fax memory expandable to 2,200 pages · 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages · Optional Printing capability with either PCL5e/6 and postScript Level II compatibility · Two-Sided Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time · High-resolution scanning for multi-page documents-up to 4.0 seconds-per-page for color-with the 70-sheet Automatic Document Feeder · 10 programmable User Function Keys for one-touch operation · Standard 350 sheet paper capacity expands to 1,350 sheets NETWORK FEATURES · IP Faxing (T.38) allows for Real Time fax communications over a LAN or WAN without the cost of phone charges. · Lan Faxing provideds multi-user workgroups with increased productivity by sending fax documents directly from their desktops · Automatically archive all incoming and outgoing faxes to designated e-mail address. · Web Status Monitor allows you to program e-mail addresses and fax numbers in quick, speed and groups dials and monitor the system remotely from a PC. · Scan to E-Mail feature allows you to send color documents to any e-mail address in either a PDF, JPEG or TIFF format at up to 600 dpi resolution. OTHER FEATURES · Duplex, Collate, Slip Sheet, Page Protect, Auto Continue, Auto Tray Select, Tray Lock, Font Storage, Watermark, Toner Saver, Edge Smoothing, User Code, Bypass Tray Print

Suppliers

Company
Product
Description
Supplier Links
Facsimile Printer - 3770NF - Savin
Round Lake, IL, USA
Facsimile Printer
3770NF
Facsimile Printer 3770NF
FACSIMILE FEATURES · 1.3 Quick Scan Speed · 15 PPM print Speed · Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity · 1,280 pages of fax memory expandable to 2,200 pages · 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages · Optional Printing capability with either PCL5e/6 and postScript Level II compatibility · Two-Sided Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time · High-resolution scanning for multi-page documents-up to 4.0 seconds-per-page for color-with the 70-sheet Automatic Document Feeder · 10 programmable User Function Keys for one-touch operation · Standard 350 sheet paper capacity expands to 1,350 sheets NETWORK FEATURES · IP Faxing (T.38) allows for Real Time fax communications over a LAN or WAN without the cost of phone charges. · Lan Faxing provideds multi-user workgroups with increased productivity by sending fax documents directly from their desktops · Automatically archive all incoming and outgoing faxes to designated e-mail address. · Web Status Monitor allows you to program e-mail addresses and fax numbers in quick, speed and groups dials and monitor the system remotely from a PC. · Scan to E-Mail feature allows you to send color documents to any e-mail address in either a PDF, JPEG or TIFF format at up to 600 dpi resolution. OTHER FEATURES · Duplex, Collate, Slip Sheet, Page Protect, Auto Continue, Auto Tray Select, Tray Lock, Font Storage, Watermark, Toner Saver, Edge Smoothing, User Code, Bypass Tray Print

FACSIMILE FEATURES
· 1.3 Quick Scan Speed
· 15 PPM print Speed
· Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity
· 1,280 pages of fax memory expandable to 2,200 pages
· 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages
· Optional Printing capability with either PCL5e/6 and postScript Level II compatibility
· Two-Sided Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time
· High-resolution scanning for multi-page documents-up to 4.0 seconds-per-page for color-with the 70-sheet Automatic Document Feeder
· 10 programmable User Function Keys for one-touch operation
· Standard 350 sheet paper capacity expands to 1,350 sheets
NETWORK FEATURES
· IP Faxing (T.38) allows for Real Time fax communications over a LAN or WAN without the cost of phone charges.
· Lan Faxing provideds multi-user workgroups with increased productivity by sending fax documents directly from their desktops
· Automatically archive all incoming and outgoing faxes to designated e-mail address.
· Web Status Monitor allows you to program e-mail addresses and fax numbers in quick, speed and groups dials and monitor the system remotely from a PC.
· Scan to E-Mail feature allows you to send color documents to any e-mail address in either a PDF, JPEG or TIFF format at up to 600 dpi resolution.
OTHER FEATURES
· Duplex, Collate, Slip Sheet, Page Protect, Auto Continue, Auto Tray Select, Tray Lock, Font Storage, Watermark, Toner Saver, Edge Smoothing, User Code, Bypass Tray Print

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 3770NF
Product Name Facsimile Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Printers - MLP31nL - Savin
Specs
Features Memory / Storage
Resolution 1200 dpi
Digital Interface USB 2.0, 10/100Base-TX, IEEE 1284 Type C
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details