Savin Facsimile Printer 3770

Description
FACSIMILE FEATURES · 15 PPM print Speed · Duplex Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time · Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity · 1,280 pages of fax memory expandable to 2,200 pages · 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages · Quick Scan Speed 1/3 sec/page (Based on ITU Test Chart #1) · High-resolution scanning for multi-page documents with the 70-sheet Automatic Document Feeder · Optional Printing capability with either PCL5e/6 and postScript2 (Emulation) compatibility · 10 programmable User Function Keys for one-touch operation · Standard 250 sheet paper capacity expands to 1,350 sheets
Description
FACSIMILE FEATURES · 15 PPM print Speed · Duplex Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time · Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity · 1,280 pages of fax memory expandable to 2,200 pages · 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages · Quick Scan Speed 1/3 sec/page (Based on ITU Test Chart #1) · High-resolution scanning for multi-page documents with the 70-sheet Automatic Document Feeder · Optional Printing capability with either PCL5e/6 and postScript2 (Emulation) compatibility · 10 programmable User Function Keys for one-touch operation · Standard 250 sheet paper capacity expands to 1,350 sheets

Suppliers

Company
Product
Description
Supplier Links
Facsimile Printer - 3770 - Savin
Round Lake, IL, USA
Facsimile Printer
3770
Facsimile Printer 3770
FACSIMILE FEATURES · 15 PPM print Speed · Duplex Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time · Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity · 1,280 pages of fax memory expandable to 2,200 pages · 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages · Quick Scan Speed 1/3 sec/page (Based on ITU Test Chart #1) · High-resolution scanning for multi-page documents with the 70-sheet Automatic Document Feeder · Optional Printing capability with either PCL5e/6 and postScript2 (Emulation) compatibility · 10 programmable User Function Keys for one-touch operation · Standard 250 sheet paper capacity expands to 1,350 sheets

FACSIMILE FEATURES
· 15 PPM print Speed
· Duplex Fax Reception cuts paper cost and the Fax Duplex Scan Feature saves valuable time
· Standard Super G3 modem with JBIG Compression. Optional 2nd G3 Modem doubles thoughput and productivity
· 1,280 pages of fax memory expandable to 2,200 pages
· 600 x 600 dpi image quality for all digital copies, incoming fax documents and printed pages
· Quick Scan Speed 1/3 sec/page (Based on ITU Test Chart #1)
· High-resolution scanning for multi-page documents with the 70-sheet Automatic Document Feeder
· Optional Printing capability with either PCL5e/6 and postScript2 (Emulation) compatibility
· 10 programmable User Function Keys for one-touch operation
· Standard 250 sheet paper capacity expands to 1,350 sheets

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 3770
Product Name Facsimile Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Printers - MLP175n - Savin
Specs
Features Memory / Storage
Resolution 1200 dpi
Digital Interface USB 2.0, 100Base-TX/10Base-T Ethernet
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details