Savin Production Printing Printer Pro C550EX

Description
GENERAL FEATURES · Make quick work of any job with 55 color or 60 black & white pages per minute (ppm). · Reduce wait-time between jobs. The multitasking E-8100 enables you to print one job while simultaneously RIPing a second. Its standard 2.13 GHz processor and 2GB memory help ensure fast performance, even for complex, color-intense files. · Minimize interruptions by maximizing paper input capacity. The systems hold up to 5,300 sheets to support extended runs. · Manage workflow from a single PC with the Command WorkStation® utility, which enables you to rearrange job queues and edit multiple jobs on the fly. · Ensure optimal color quality with the optional Fiery Graphic Arts Package Premium Edition, which allows you to optimize screen settings, simulate dithering patterns and perform manual or automatic trapping. · Prepare jobs rapidly with optional EFI Impose. This utility enables users to choose imposition settings, selecting gang-up style, gutter size and binding method. · Reduce errors and reprints with the optional EFI Compose utility, which lets you preview and edit pre-processed jobs prior to final output.
Description
GENERAL FEATURES · Make quick work of any job with 55 color or 60 black & white pages per minute (ppm). · Reduce wait-time between jobs. The multitasking E-8100 enables you to print one job while simultaneously RIPing a second. Its standard 2.13 GHz processor and 2GB memory help ensure fast performance, even for complex, color-intense files. · Minimize interruptions by maximizing paper input capacity. The systems hold up to 5,300 sheets to support extended runs. · Manage workflow from a single PC with the Command WorkStation® utility, which enables you to rearrange job queues and edit multiple jobs on the fly. · Ensure optimal color quality with the optional Fiery Graphic Arts Package Premium Edition, which allows you to optimize screen settings, simulate dithering patterns and perform manual or automatic trapping. · Prepare jobs rapidly with optional EFI Impose. This utility enables users to choose imposition settings, selecting gang-up style, gutter size and binding method. · Reduce errors and reprints with the optional EFI Compose utility, which lets you preview and edit pre-processed jobs prior to final output.

Suppliers

Company
Product
Description
Supplier Links
Production Printing Printer - Pro C550EX - Savin
Round Lake, IL, USA
Production Printing Printer
Pro C550EX
Production Printing Printer Pro C550EX
GENERAL FEATURES · Make quick work of any job with 55 color or 60 black & white pages per minute (ppm). · Reduce wait-time between jobs. The multitasking E-8100 enables you to print one job while simultaneously RIPing a second. Its standard 2.13 GHz processor and 2GB memory help ensure fast performance, even for complex, color-intense files. · Minimize interruptions by maximizing paper input capacity. The systems hold up to 5,300 sheets to support extended runs. · Manage workflow from a single PC with the Command WorkStation® utility, which enables you to rearrange job queues and edit multiple jobs on the fly. · Ensure optimal color quality with the optional Fiery Graphic Arts Package Premium Edition, which allows you to optimize screen settings, simulate dithering patterns and perform manual or automatic trapping. · Prepare jobs rapidly with optional EFI Impose. This utility enables users to choose imposition settings, selecting gang-up style, gutter size and binding method. · Reduce errors and reprints with the optional EFI Compose utility, which lets you preview and edit pre-processed jobs prior to final output.

GENERAL FEATURES
· Make quick work of any job with 55 color or 60 black & white pages per minute (ppm).
· Reduce wait-time between jobs. The multitasking E-8100 enables you to print one job while simultaneously RIPing a second. Its standard 2.13 GHz processor and 2GB memory help ensure fast performance, even for complex, color-intense files.
· Minimize interruptions by maximizing paper input capacity. The systems hold up to 5,300 sheets to support extended runs.
· Manage workflow from a single PC with the Command WorkStation® utility, which enables you to rearrange job queues and edit multiple jobs on the fly.
· Ensure optimal color quality with the optional Fiery Graphic Arts Package Premium Edition, which allows you to optimize screen settings, simulate dithering patterns and perform manual or automatic trapping.
· Prepare jobs rapidly with optional EFI Impose. This utility enables users to choose imposition settings, selecting gang-up style, gutter size and binding method.
· Reduce errors and reprints with the optional EFI Compose utility, which lets you preview and edit pre-processed jobs prior to final output.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number Pro C550EX
Product Name Production Printing Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Printers - SP 4310N - Savin
Specs
Features Memory / Storage
Resolution 600 dpi
Digital Interface 10/100Base-TX EthernetUSB 2.0 Host (Type A)USB 2.0 Hi Speed (Type B)Dual SD/VM Card slots for expanded functionality
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details