Savin Digital Duplicators 3590DNP

Description
GENERAL FEATURES · Prints as fast as 135 pages per minute for 8.5" x 11", 120 ppm for 11" x 17" · Handles a wide array of paper stock including envelopes, vellum and NCR in weights from 12.5 lb. Bond to 110 lb. Index · High quality output at true 600 x 600 dpi · Large, interactive touch screen greatly simplifies system operation · Connects easily with any standalone computer or network operation system with optional PostScript 3 interface · Easy system management from your desktop with utilities such as Web Image Monitor, SmartDeviceMonitor and DeskTop Binder utilities · Power consumption is a fraction of the cost of a high-speed copier · Extended duty cycle up to 600,000 pages · Instant start up technology · Power-saving Sleep Mode
Description
GENERAL FEATURES · Prints as fast as 135 pages per minute for 8.5" x 11", 120 ppm for 11" x 17" · Handles a wide array of paper stock including envelopes, vellum and NCR in weights from 12.5 lb. Bond to 110 lb. Index · High quality output at true 600 x 600 dpi · Large, interactive touch screen greatly simplifies system operation · Connects easily with any standalone computer or network operation system with optional PostScript 3 interface · Easy system management from your desktop with utilities such as Web Image Monitor, SmartDeviceMonitor and DeskTop Binder utilities · Power consumption is a fraction of the cost of a high-speed copier · Extended duty cycle up to 600,000 pages · Instant start up technology · Power-saving Sleep Mode

Suppliers

Company
Product
Description
Supplier Links
Digital Duplicators - 3590DNP - Savin
Round Lake, IL, USA
Digital Duplicators
3590DNP
Digital Duplicators 3590DNP
GENERAL FEATURES · Prints as fast as 135 pages per minute for 8.5" x 11", 120 ppm for 11" x 17" · Handles a wide array of paper stock including envelopes, vellum and NCR in weights from 12.5 lb. Bond to 110 lb. Index · High quality output at true 600 x 600 dpi · Large, interactive touch screen greatly simplifies system operation · Connects easily with any standalone computer or network operation system with optional PostScript 3 interface · Easy system management from your desktop with utilities such as Web Image Monitor, SmartDeviceMonitor and DeskTop Binder utilities · Power consumption is a fraction of the cost of a high-speed copier · Extended duty cycle up to 600,000 pages · Instant start up technology · Power-saving Sleep Mode

GENERAL FEATURES
· Prints as fast as 135 pages per minute for 8.5" x 11", 120 ppm for 11" x 17"
· Handles a wide array of paper stock including envelopes, vellum and NCR in weights from 12.5 lb. Bond to 110 lb. Index
· High quality output at true 600 x 600 dpi
· Large, interactive touch screen greatly simplifies system operation
· Connects easily with any standalone computer or network operation system with optional PostScript 3 interface
· Easy system management from your desktop with utilities such as Web Image Monitor, SmartDeviceMonitor and DeskTop Binder utilities
· Power consumption is a fraction of the cost of a high-speed copier
· Extended duty cycle up to 600,000 pages
· Instant start up technology
· Power-saving Sleep Mode

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 3590DNP
Product Name Digital Duplicators
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Color Multifunction Printer - C9145 - Savin
Specs
Features Color Printing; Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface 10BaseT/100BaseTX Ethernet (RJ-45), Dual USB 2.0 Host Interfaces (for external device connection) USB 2.0 Hi Speed (for direct PC/Mac connection)
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details