Savin Printers SP 4310N

Description
GENERAL FEATURES · The SP 4310N features Savin's proven 15,000-page yield All-In-One print cartridge technology for maximum reliability, ease of use, and low total cost of ownership. · Prints 37-ppm output speed, 1,600-sheet maximum paper capacity, and 150,000-print/month maximum duty cycle. · Employs Savin's premier GW Architecture Controller, featuring 466 MHz CPU and 256 MB/512 MB RAM memory configuration for familiar operability · A standard and optional interfaces, an optional 80 GB Hard Disk Drive with a 9,000-page document storage capacity, plus many of the same workflow tools (IPDS, UNIX/Linux support, MICR, Web Image Monitor, @Remote, etc.) of its predecessor · The Printer Driver Editor feature allows administrators to set and lock driver settings for individual users to enforce printing rules such as duplexing, N-up, and toner save mode, and even "hide" features from users to reduce TCO. · Genuine Adobe PostScript3, not emulation, is standard for improved printing performance with support for 136 Adobe fonts. · Increased security can be achieved with an optional 80 GB Hard Disk Drive (HDD). The HDD supports secure local document storage for up to 9,000 pages through the inclusion of a standard HDD Encryption Unit and the Data Overwrite Security System (DOSS). The HDD also enables an easy to use Locked Print feature for confidential documents. · Print from Bypass without inputting media size or type. The printer will pull sheets from the Bypass Tray without the user having to first specify the media loaded in the tray. · The Export Setting Function is a productive tool for large fleet customers and multi-unit accounts. All printer values and network settings can be copied to an SD Card and quickly transferred to other printers for identical operability across all devices. This is an excellent solution for when printers are to be added, replaced, or moved for redeployment or service. ENVIRONMENTAL FEATURES · Maximize user friendliness with the informative 4-line LCD panel. View printer status at a glance, get simple maintenance guidance, and easily select stored documents for reprinting. · Achieve affordable laser quality output with proven All-In-One print cartridge technology that delivers high yields and low cost-per-page factors. The userserviceable design saves even more by minimizing service tasks. Replace the AIO cartridge in seconds for maximum uptime and do-it-yourself convenience. · Reduce your total cost of ownership further with an energy efficient design. Save supplies with Toner Saving Mode and optional Automatic Duplexing. Energy Star compliant. · Manage job queues and network settings, view supply status, and initiate proactive maintenance right from your desktop using the Web Image Monitor utility. Network administrators can use Savin's @Remote fleet management tool for enterprise-wide printer monitoring and optimization across multiple units and locations. SECURITY FEATURES · Protect print jobs and passwords with up to 256-bit SSL data encryption to prevent information theft, interception, or falsification. · Activate the User Code feature to restrict device access, set volume limits, and track printer usage for up to 200 individual users. · Help ensure compliance with client/patient privacy regulations. The 80 GB Hard Disk Drive option provides a confidential Locked Print feature plus secure local document storage with advanced data encryption and overwrite protection. · Enjoy the confidence that comes from knowing your decision to invest in the SP 4310N is backed by your local authorized Savin dealership committed to meeting your business objectives for performance, cost control, and security.
Description
GENERAL FEATURES · The SP 4310N features Savin's proven 15,000-page yield All-In-One print cartridge technology for maximum reliability, ease of use, and low total cost of ownership. · Prints 37-ppm output speed, 1,600-sheet maximum paper capacity, and 150,000-print/month maximum duty cycle. · Employs Savin's premier GW Architecture Controller, featuring 466 MHz CPU and 256 MB/512 MB RAM memory configuration for familiar operability · A standard and optional interfaces, an optional 80 GB Hard Disk Drive with a 9,000-page document storage capacity, plus many of the same workflow tools (IPDS, UNIX/Linux support, MICR, Web Image Monitor, @Remote, etc.) of its predecessor · The Printer Driver Editor feature allows administrators to set and lock driver settings for individual users to enforce printing rules such as duplexing, N-up, and toner save mode, and even "hide" features from users to reduce TCO. · Genuine Adobe PostScript3, not emulation, is standard for improved printing performance with support for 136 Adobe fonts. · Increased security can be achieved with an optional 80 GB Hard Disk Drive (HDD). The HDD supports secure local document storage for up to 9,000 pages through the inclusion of a standard HDD Encryption Unit and the Data Overwrite Security System (DOSS). The HDD also enables an easy to use Locked Print feature for confidential documents. · Print from Bypass without inputting media size or type. The printer will pull sheets from the Bypass Tray without the user having to first specify the media loaded in the tray. · The Export Setting Function is a productive tool for large fleet customers and multi-unit accounts. All printer values and network settings can be copied to an SD Card and quickly transferred to other printers for identical operability across all devices. This is an excellent solution for when printers are to be added, replaced, or moved for redeployment or service. ENVIRONMENTAL FEATURES · Maximize user friendliness with the informative 4-line LCD panel. View printer status at a glance, get simple maintenance guidance, and easily select stored documents for reprinting. · Achieve affordable laser quality output with proven All-In-One print cartridge technology that delivers high yields and low cost-per-page factors. The userserviceable design saves even more by minimizing service tasks. Replace the AIO cartridge in seconds for maximum uptime and do-it-yourself convenience. · Reduce your total cost of ownership further with an energy efficient design. Save supplies with Toner Saving Mode and optional Automatic Duplexing. Energy Star compliant. · Manage job queues and network settings, view supply status, and initiate proactive maintenance right from your desktop using the Web Image Monitor utility. Network administrators can use Savin's @Remote fleet management tool for enterprise-wide printer monitoring and optimization across multiple units and locations. SECURITY FEATURES · Protect print jobs and passwords with up to 256-bit SSL data encryption to prevent information theft, interception, or falsification. · Activate the User Code feature to restrict device access, set volume limits, and track printer usage for up to 200 individual users. · Help ensure compliance with client/patient privacy regulations. The 80 GB Hard Disk Drive option provides a confidential Locked Print feature plus secure local document storage with advanced data encryption and overwrite protection. · Enjoy the confidence that comes from knowing your decision to invest in the SP 4310N is backed by your local authorized Savin dealership committed to meeting your business objectives for performance, cost control, and security.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP 4310N - Savin
Round Lake, IL, USA
Printers
SP 4310N
Printers SP 4310N
GENERAL FEATURES · The SP 4310N features Savin's proven 15,000-page yield All-In-One print cartridge technology for maximum reliability, ease of use, and low total cost of ownership. · Prints 37-ppm output speed, 1,600-sheet maximum paper capacity, and 150,000-print/month maximum duty cycle. · Employs Savin's premier GW Architecture Controller, featuring 466 MHz CPU and 256 MB/512 MB RAM memory configuration for familiar operability · A standard and optional interfaces, an optional 80 GB Hard Disk Drive with a 9,000-page document storage capacity, plus many of the same workflow tools (IPDS, UNIX/Linux support, MICR, Web Image Monitor, @Remote, etc.) of its predecessor · The Printer Driver Editor feature allows administrators to set and lock driver settings for individual users to enforce printing rules such as duplexing, N-up, and toner save mode, and even "hide" features from users to reduce TCO. · Genuine Adobe PostScript3, not emulation, is standard for improved printing performance with support for 136 Adobe fonts. · Increased security can be achieved with an optional 80 GB Hard Disk Drive (HDD). The HDD supports secure local document storage for up to 9,000 pages through the inclusion of a standard HDD Encryption Unit and the Data Overwrite Security System (DOSS). The HDD also enables an easy to use Locked Print feature for confidential documents. · Print from Bypass without inputting media size or type. The printer will pull sheets from the Bypass Tray without the user having to first specify the media loaded in the tray. · The Export Setting Function is a productive tool for large fleet customers and multi-unit accounts. All printer values and network settings can be copied to an SD Card and quickly transferred to other printers for identical operability across all devices. This is an excellent solution for when printers are to be added, replaced, or moved for redeployment or service. ENVIRONMENTAL FEATURES · Maximize user friendliness with the informative 4-line LCD panel. View printer status at a glance, get simple maintenance guidance, and easily select stored documents for reprinting. · Achieve affordable laser quality output with proven All-In-One print cartridge technology that delivers high yields and low cost-per-page factors. The userserviceable design saves even more by minimizing service tasks. Replace the AIO cartridge in seconds for maximum uptime and do-it-yourself convenience. · Reduce your total cost of ownership further with an energy efficient design. Save supplies with Toner Saving Mode and optional Automatic Duplexing. Energy Star compliant. · Manage job queues and network settings, view supply status, and initiate proactive maintenance right from your desktop using the Web Image Monitor utility. Network administrators can use Savin's @Remote fleet management tool for enterprise-wide printer monitoring and optimization across multiple units and locations. SECURITY FEATURES · Protect print jobs and passwords with up to 256-bit SSL data encryption to prevent information theft, interception, or falsification. · Activate the User Code feature to restrict device access, set volume limits, and track printer usage for up to 200 individual users. · Help ensure compliance with client/patient privacy regulations. The 80 GB Hard Disk Drive option provides a confidential Locked Print feature plus secure local document storage with advanced data encryption and overwrite protection. · Enjoy the confidence that comes from knowing your decision to invest in the SP 4310N is backed by your local authorized Savin dealership committed to meeting your business objectives for performance, cost control, and security.

GENERAL FEATURES
· The SP 4310N features Savin's proven 15,000-page yield All-In-One print cartridge technology for maximum reliability, ease of use, and low total cost of ownership.
· Prints 37-ppm output speed, 1,600-sheet maximum paper capacity, and 150,000-print/month maximum duty cycle.
· Employs Savin's premier GW Architecture Controller, featuring 466 MHz CPU and 256 MB/512 MB RAM memory configuration for familiar operability
· A standard and optional interfaces, an optional 80 GB Hard Disk Drive with a 9,000-page document storage capacity, plus many of the same workflow tools (IPDS, UNIX/Linux support, MICR, Web Image Monitor, @Remote, etc.) of its predecessor
· The Printer Driver Editor feature allows administrators to set and lock driver settings for individual users to enforce printing rules such as duplexing, N-up, and toner save mode, and even "hide" features from users to reduce TCO.
· Genuine Adobe PostScript3, not emulation, is standard for improved printing performance with support for 136 Adobe fonts.
· Increased security can be achieved with an optional 80 GB Hard Disk Drive (HDD). The HDD supports secure local document storage for up to 9,000 pages through the inclusion of a standard HDD Encryption Unit and the Data Overwrite Security System (DOSS). The HDD also enables an easy to use Locked Print feature for confidential documents.
· Print from Bypass without inputting media size or type. The printer will pull sheets from the Bypass Tray without the user having to first specify the media loaded in the tray.
· The Export Setting Function is a productive tool for large fleet customers and multi-unit accounts. All printer values and network settings can be copied to an SD Card and quickly transferred to other printers for identical operability across all devices. This is an excellent solution for when printers are to be added, replaced, or moved for redeployment or service.
ENVIRONMENTAL FEATURES
· Maximize user friendliness with the informative 4-line LCD panel. View printer status at a glance, get simple maintenance guidance, and easily select stored documents for reprinting.
· Achieve affordable laser quality output with proven All-In-One print cartridge technology that delivers high yields and low cost-per-page factors. The userserviceable design saves even more by minimizing service tasks. Replace the AIO cartridge in seconds for maximum uptime and do-it-yourself convenience.
· Reduce your total cost of ownership further with an energy efficient design. Save supplies with Toner Saving Mode and optional Automatic Duplexing. Energy Star compliant.
· Manage job queues and network settings, view supply status, and initiate proactive maintenance right from your desktop using the Web Image Monitor utility. Network administrators can use Savin's @Remote fleet management tool for enterprise-wide printer monitoring and optimization across multiple units and locations.
SECURITY FEATURES
· Protect print jobs and passwords with up to 256-bit SSL data encryption to prevent information theft, interception, or falsification.
· Activate the User Code feature to restrict device access, set volume limits, and track printer usage for up to 200 individual users.
· Help ensure compliance with client/patient privacy regulations. The 80 GB Hard Disk Drive option provides a confidential Locked Print feature plus secure local document storage with advanced data encryption and overwrite protection.
· Enjoy the confidence that comes from knowing your decision to invest in the SP 4310N is backed by your local authorized Savin dealership committed to meeting your business objectives for performance, cost control, and security.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 4310N
Product Name Printers
Features Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Portable Impact Printer - microFlash® 8i - Datamax-O'Neil
Specs
Printer Type Dot Matrix
Printer Applications Graphics
Media Handling Single Sheet
View Details
Laser Printer - L7032 - Printronix, Inc.
Printronix, Inc.
Specs
Printer Type LaserPrinter
Printer Applications Commercial / Office; Labels; Forms
Media Handling Fan Fold (Continuous)
View Details