Savin Wide Format Printer 2404WDP

Description
GENERAL FEATURES · Access consumables quickly and easily, thanks to the full-front clamshell design. · Switch paper easily, thanks to the flange-based roll-paper changing and optional cassette tray (up to 12" x 18" paper). · Store files and projects in progress up to 180 days with the 80 GB HDD and access them instantly at the printer or from your PC using WebImageMonitor. · Output high quality documents with 600 dpi resolution at 4 prints per minute. · Use advanced IT technology-including standard NIB and up to 1000Base T Gigabit Ethernet, USB, and wireless options-to boost your productivity and improve workflow. · Handle common file formats in your industry-as well as Windows, Postscript and HDI print drivers. · Use the simple, intuitive Web Printing GUI to access network directories/files, build print jobs and send them to the printer IP address for fast, versatile printing. · Ensure document protection during data transmission with the data encryption tool. · Prevent unauthorized recall of sensitive data by completely erasing it from the hard drive with optional Data Overwrite Security.
Description
GENERAL FEATURES · Access consumables quickly and easily, thanks to the full-front clamshell design. · Switch paper easily, thanks to the flange-based roll-paper changing and optional cassette tray (up to 12" x 18" paper). · Store files and projects in progress up to 180 days with the 80 GB HDD and access them instantly at the printer or from your PC using WebImageMonitor. · Output high quality documents with 600 dpi resolution at 4 prints per minute. · Use advanced IT technology-including standard NIB and up to 1000Base T Gigabit Ethernet, USB, and wireless options-to boost your productivity and improve workflow. · Handle common file formats in your industry-as well as Windows, Postscript and HDI print drivers. · Use the simple, intuitive Web Printing GUI to access network directories/files, build print jobs and send them to the printer IP address for fast, versatile printing. · Ensure document protection during data transmission with the data encryption tool. · Prevent unauthorized recall of sensitive data by completely erasing it from the hard drive with optional Data Overwrite Security.

Suppliers

Company
Product
Description
Supplier Links
Wide Format Printer - 2404WDP - Savin
Round Lake, IL, USA
Wide Format Printer
2404WDP
Wide Format Printer 2404WDP
GENERAL FEATURES · Access consumables quickly and easily, thanks to the full-front clamshell design. · Switch paper easily, thanks to the flange-based roll-paper changing and optional cassette tray (up to 12" x 18" paper). · Store files and projects in progress up to 180 days with the 80 GB HDD and access them instantly at the printer or from your PC using WebImageMonitor. · Output high quality documents with 600 dpi resolution at 4 prints per minute. · Use advanced IT technology-including standard NIB and up to 1000Base T Gigabit Ethernet, USB, and wireless options-to boost your productivity and improve workflow. · Handle common file formats in your industry-as well as Windows, Postscript and HDI print drivers. · Use the simple, intuitive Web Printing GUI to access network directories/files, build print jobs and send them to the printer IP address for fast, versatile printing. · Ensure document protection during data transmission with the data encryption tool. · Prevent unauthorized recall of sensitive data by completely erasing it from the hard drive with optional Data Overwrite Security.

GENERAL FEATURES
· Access consumables quickly and easily, thanks to the full-front clamshell design.
· Switch paper easily, thanks to the flange-based roll-paper changing and optional cassette tray (up to 12" x 18" paper).
· Store files and projects in progress up to 180 days with the 80 GB HDD and access them instantly at the printer or from your PC using WebImageMonitor.
· Output high quality documents with 600 dpi resolution at 4 prints per minute.
· Use advanced IT technology-including standard NIB and up to 1000Base T Gigabit Ethernet, USB, and wireless options-to boost your productivity and improve workflow.
· Handle common file formats in your industry-as well as Windows, Postscript and HDI print drivers.
· Use the simple, intuitive Web Printing GUI to access network directories/files, build print jobs and send them to the printer IP address for fast, versatile printing.
· Ensure document protection during data transmission with the data encryption tool.
· Prevent unauthorized recall of sensitive data by completely erasing it from the hard drive with optional Data Overwrite Security.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 2404WDP
Product Name Wide Format Printer
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Facsimile Printer - FAX 1190L - Savin
Specs
Features Copy/Scan; Memory / Storage
Media Length 356 mm (14 inch)
Media Width 216 mm (8.5 inch)
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details