Air Logic Pressure Gauge G-160

Description
The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape copper-alloy bourdon tube. The center back connection is 1/8-27 NPT male threads; the threads are brass. The accuracy of the gauge is 2% in the mid-third of the pressure range.
Description
The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape copper-alloy bourdon tube. The center back connection is 1/8-27 NPT male threads; the threads are brass. The accuracy of the gauge is 2% in the mid-third of the pressure range.

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge - G-160 - Air Logic
Racine, WI, United States
Pressure Gauge
G-160
Pressure Gauge G-160
The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape copper-alloy bourdon tube. The center back connection is 1/8-27 NPT male threads; the threads are brass. The accuracy of the gauge is 2% in the mid-third of the pressure range.

The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape copper-alloy bourdon tube. The center back connection is 1/8-27 NPT male threads; the threads are brass. The accuracy of the gauge is 2% in the mid-third of the pressure range.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Mechanical Pressure Gauges
Product Number G-160
Product Name Pressure Gauge
Type Single Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 0.8750 inch (22.22 mm)
Operating Temperature 0 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges - 1926106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Gauge, 0-30
Specs
Type Gauge
Scale Units Inches of Hg
View Details