The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape copper-alloy bourdon tube. The center back connection is 1/8-27 NPT male threads; the threads are brass. The accuracy of the gauge is 2% in the mid-third of the pressure range.
| Air Logic | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | G-030 |
| Product Name | Pressure Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 30 psi (0.0 to 21.11 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |
| Diameter | 0.8750 inch (22.22 mm) |
| Operating Temperature | 0 to 160 F (-18 to 71 C) |