AMETEK Sensors, Test & Calibration Pneumatic Hand Pump T-975-CPF

Description
The T-975-CPF pneumatic hand pump generates pressure and vacuum with precision and ease, allowing users to fine-tune the pressure delivered with every stroke. Vacuum & Pressure Range: -27 inHG to 580 psi Lightweight compact design Two outlet ports Protected shuttle valve Fine adjust sensitivity to 0.01 psi Adjustable stroke CPF Hose and Fittings included
Description
The T-975-CPF pneumatic hand pump generates pressure and vacuum with precision and ease, allowing users to fine-tune the pressure delivered with every stroke. Vacuum & Pressure Range: -27 inHG to 580 psi Lightweight compact design Two outlet ports Protected shuttle valve Fine adjust sensitivity to 0.01 psi Adjustable stroke CPF Hose and Fittings included

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Hand Pump - T-975-CPF - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Pneumatic Hand Pump
T-975-CPF
Pneumatic Hand Pump T-975-CPF
The T-975-CPF pneumatic hand pump generates pressure and vacuum with precision and ease, allowing users to fine-tune the pressure delivered with every stroke. Vacuum & Pressure Range: -27 inHG to 580 psi Lightweight compact design Two outlet ports Protected shuttle valve Fine adjust sensitivity to 0.01 psi Adjustable stroke CPF Hose and Fittings included

The T-975-CPF pneumatic hand pump generates pressure and vacuum with precision and ease, allowing users to fine-tune the pressure delivered with every stroke.

  • Vacuum & Pressure Range: -27 inHG to 580 psi
  • Lightweight compact design
  • Two outlet ports
  • Protected shuttle valve
  • Fine adjust sensitivity to 0.01 psi
  • Adjustable stroke
  • CPF Hose and Fittings included
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Liquid Handling Pumps
Product Number T-975-CPF
Product Name Pneumatic Hand Pump
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
W Series Aluminum Pumps - W600 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4000.0 to 4200.0 psi (2812 to 2953 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details