AMETEK Sensors, Test & Calibration Hydraulic Screw Pump P-018-CPF

Description
The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi Compatible with water or oil Easy-to-use fine adjust Adjustable reference port Eliminate / bleed air with CPF fittings Portable or permanent bench mounting
Description
The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi Compatible with water or oil Easy-to-use fine adjust Adjustable reference port Eliminate / bleed air with CPF fittings Portable or permanent bench mounting

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Screw Pump - P-018-CPF - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Hydraulic Screw Pump
P-018-CPF
Hydraulic Screw Pump P-018-CPF
The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi Compatible with water or oil Easy-to-use fine adjust Adjustable reference port Eliminate / bleed air with CPF fittings Portable or permanent bench mounting

The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle.

  • Pressure Range: 0 to 5000 psi
  • Compatible with water or oil
  • Easy-to-use fine adjust
  • Adjustable reference port
  • Eliminate / bleed air with CPF fittings
  • Portable or permanent bench mounting
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Liquid Handling Pumps
Product Number P-018-CPF
Product Name Hydraulic Screw Pump
Pump Type Hand Foot Pump; Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details