AMETEK Sensors, Test & Calibration Hydraulic Comparator T-1-CPF

Description
The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches. Pressure Range: 0 to 15 000 psi High and Low Volume Settings Two outlet ports Large fluid capacity Fine Adjustment up to 3500 psi Compatible with water and oil
Description
The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches. Pressure Range: 0 to 15 000 psi High and Low Volume Settings Two outlet ports Large fluid capacity Fine Adjustment up to 3500 psi Compatible with water and oil

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Comparator - T-1-CPF - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Hydraulic Comparator
T-1-CPF
Hydraulic Comparator T-1-CPF
The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches. Pressure Range: 0 to 15 000 psi High and Low Volume Settings Two outlet ports Large fluid capacity Fine Adjustment up to 3500 psi Compatible with water and oil

The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches.

  • Pressure Range: 0 to 15 000 psi
  • High and Low Volume Settings
  • Two outlet ports
  • Large fluid capacity
  • Fine Adjustment up to 3500 psi
  • Compatible with water and oil
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Liquid Handling Pumps
Product Number T-1-CPF
Product Name Hydraulic Comparator
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details