Piezosystem Jena, Inc. Piezo Tip / Tilt System PSH x/2

Description
piezo tip / tilt system plus-minus tilting in two dimensions tilt up to +/- 4 mrad high resolution high resonant frequency central pivot point integrated sensor system upon request appropriate for vacuum applications OEM-version available application examples: scanner cameras / optical systems mirror tilting image stabilization laser beam stabilization The PSH tilting systems, PSH 10/2 and PSH 5/2, consist of 4 piezoelectric actuators (always 2 stacks for one axis, controlled in conjunction with each other). These actuators provide tilt to the top plate on 2 rectangular axes. Their construction is temperature compensated so that changes of the surrounding temperature do not affect the tilting angle. The tilting stage is designed for "plus-minus tilting". Mirror mounts are preloaded, thus they are well suited for dynamic applications. The high resonant frequency of the stage also allows for excellent dynamic operation. An integrated strain gauge measurement system is available for closed loop application.
Datasheet
Description
piezo tip / tilt system plus-minus tilting in two dimensions tilt up to +/- 4 mrad high resolution high resonant frequency central pivot point integrated sensor system upon request appropriate for vacuum applications OEM-version available application examples: scanner cameras / optical systems mirror tilting image stabilization laser beam stabilization The PSH tilting systems, PSH 10/2 and PSH 5/2, consist of 4 piezoelectric actuators (always 2 stacks for one axis, controlled in conjunction with each other). These actuators provide tilt to the top plate on 2 rectangular axes. Their construction is temperature compensated so that changes of the surrounding temperature do not affect the tilting angle. The tilting stage is designed for "plus-minus tilting". Mirror mounts are preloaded, thus they are well suited for dynamic applications. The high resonant frequency of the stage also allows for excellent dynamic operation. An integrated strain gauge measurement system is available for closed loop application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Tip /  Tilt System - PSH x/2 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Piezo Tip / Tilt System
PSH x/2
Piezo Tip / Tilt System PSH x/2
piezo tip / tilt system plus-minus tilting in two dimensions tilt up to +/- 4 mrad high resolution high resonant frequency central pivot point integrated sensor system upon request appropriate for vacuum applications OEM-version available application examples: scanner cameras / optical systems mirror tilting image stabilization laser beam stabilization The PSH tilting systems, PSH 10/2 and PSH 5/2, consist of 4 piezoelectric actuators (always 2 stacks for one axis, controlled in conjunction with each other). These actuators provide tilt to the top plate on 2 rectangular axes. Their construction is temperature compensated so that changes of the surrounding temperature do not affect the tilting angle. The tilting stage is designed for "plus-minus tilting". Mirror mounts are preloaded, thus they are well suited for dynamic applications. The high resonant frequency of the stage also allows for excellent dynamic operation. An integrated strain gauge measurement system is available for closed loop application.

piezo tip / tilt system

  • plus-minus tilting in two dimensions
  • tilt up to +/- 4 mrad
  • high resolution
  • high resonant frequency
  • central pivot point
  • integrated sensor system upon request
  • appropriate for vacuum applications
  • OEM-version available

application examples:

  • scanner
  • cameras / optical systems
  • mirror tilting
  • image stabilization
  • laser beam stabilization

The PSH tilting systems, PSH 10/2 and PSH 5/2, consist of 4 piezoelectric actuators (always 2 stacks for one axis, controlled in conjunction with each other). These actuators provide tilt to the top plate on 2 rectangular axes. Their construction is temperature compensated so that changes of the surrounding temperature do not affect the tilting angle. The tilting stage is designed for "plus-minus tilting". Mirror mounts are preloaded, thus they are well suited for dynamic applications.

The high resonant frequency of the stage also allows for excellent dynamic operation. An integrated strain gauge measurement system is available for closed loop application.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Tilt Sensors
Product Number PSH x/2
Product Name Piezo Tip / Tilt System
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 10209612-00 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
inclinometers - ACE-180-1-SV10-VW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 180 degrees
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclinometers - 1882-1073780-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 10 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details