Piezosystem Jena, Inc. Small Size Tilting System for High Speed PSH 4/1

Description
small size mirror tilting platform smallest piezo scanner available tilting range of 4 mrad diameter: 12mm; height: 20mm 1-axis +/- tilting platform sub-µrad resolution > 6.5kHz resonant frequency small size applications: laser beam steering laser stabilization scanning medical engineering The new piezoelectrical actuator based mirror tilting platform, PSH 4/1, was developed as an ultra fast scanning system for kHz frequencies. The miniature sized system is based on two active actuators. It provides +/- tilting with a total travel range of up to 4 mrad. Because of the internal preload, the system shows a very short settling time and the resonant frequency is greater than 6.5 kHz when unloaded. Because of the special flexure hinge design (FEA calculated) the system is free of friction and mechanical play. The PSH 4/1 is available in cryogenic and vacuum versions as well. Optical components (e.g. mirrors) can be mounted on the top plate directly.
Datasheet
Description
small size mirror tilting platform smallest piezo scanner available tilting range of 4 mrad diameter: 12mm; height: 20mm 1-axis +/- tilting platform sub-µrad resolution > 6.5kHz resonant frequency small size applications: laser beam steering laser stabilization scanning medical engineering The new piezoelectrical actuator based mirror tilting platform, PSH 4/1, was developed as an ultra fast scanning system for kHz frequencies. The miniature sized system is based on two active actuators. It provides +/- tilting with a total travel range of up to 4 mrad. Because of the internal preload, the system shows a very short settling time and the resonant frequency is greater than 6.5 kHz when unloaded. Because of the special flexure hinge design (FEA calculated) the system is free of friction and mechanical play. The PSH 4/1 is available in cryogenic and vacuum versions as well. Optical components (e.g. mirrors) can be mounted on the top plate directly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Tilting System for High Speed - PSH 4/1 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Small Size Tilting System for High Speed
PSH 4/1
Small Size Tilting System for High Speed PSH 4/1
small size mirror tilting platform smallest piezo scanner available tilting range of 4 mrad diameter: 12mm; height: 20mm 1-axis +/- tilting platform sub-µrad resolution > 6.5kHz resonant frequency small size applications: laser beam steering laser stabilization scanning medical engineering The new piezoelectrical actuator based mirror tilting platform, PSH 4/1, was developed as an ultra fast scanning system for kHz frequencies. The miniature sized system is based on two active actuators. It provides +/- tilting with a total travel range of up to 4 mrad. Because of the internal preload, the system shows a very short settling time and the resonant frequency is greater than 6.5 kHz when unloaded. Because of the special flexure hinge design (FEA calculated) the system is free of friction and mechanical play. The PSH 4/1 is available in cryogenic and vacuum versions as well. Optical components (e.g. mirrors) can be mounted on the top plate directly.

small size mirror tilting platform

  • smallest piezo scanner available
  • tilting range of 4 mrad
  • diameter: 12mm; height: 20mm
  • 1-axis +/- tilting platform
  • sub-µrad resolution
  • > 6.5kHz resonant frequency
  • small size

applications:

  • laser beam steering
  • laser stabilization
  • scanning
  • medical engineering

The new piezoelectrical actuator based mirror tilting platform, PSH 4/1, was developed as an ultra fast scanning system for kHz frequencies.
The miniature sized system is based on two active actuators. It provides +/- tilting with a total travel range of up to 4 mrad. Because of the internal preload, the system shows a very short settling time and the resonant frequency is greater than 6.5 kHz when unloaded.

Because of the special flexure hinge design (FEA calculated) the system is free of friction and mechanical play.

The PSH 4/1 is available in cryogenic and vacuum versions as well.
Optical components (e.g. mirrors) can be mounted on the top plate directly.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Tilt Sensors
Product Number PSH 4/1
Product Name Small Size Tilting System for High Speed
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E9000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details