Piezosystem Jena, Inc. Fast Single-Axis Tilt Platform PSH 35

Description
fast single-axis tilt platform 2° (35 mrad) tilt range kHz resonant frequency sub-µrad resolution compact size closed loop version application examples: scanning and switching laser beam steering and stabilization laser beam metrology image stabilization eye tracking The PSH 35 tilting system was developed for the dynamic motion of small mirrors. A new construction principle makes it possible to reach a tilting angle of 35 mrad. The element is driven with a maximum voltage of 130 V. It can easily be integrated into more complex stages because of its compact size. The PSH 35 tilting element can be driven by any of the power supplies from piezosystem jena. The element is normally delivered without a mirror. A mirror can be attached by gluing. We recommend an operating voltage not higher than 100 V for permanent work under OEM conditions.
Datasheet
Description
fast single-axis tilt platform 2° (35 mrad) tilt range kHz resonant frequency sub-µrad resolution compact size closed loop version application examples: scanning and switching laser beam steering and stabilization laser beam metrology image stabilization eye tracking The PSH 35 tilting system was developed for the dynamic motion of small mirrors. A new construction principle makes it possible to reach a tilting angle of 35 mrad. The element is driven with a maximum voltage of 130 V. It can easily be integrated into more complex stages because of its compact size. The PSH 35 tilting element can be driven by any of the power supplies from piezosystem jena. The element is normally delivered without a mirror. A mirror can be attached by gluing. We recommend an operating voltage not higher than 100 V for permanent work under OEM conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Single-Axis Tilt Platform - PSH 35 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Fast Single-Axis Tilt Platform
PSH 35
Fast Single-Axis Tilt Platform PSH 35
fast single-axis tilt platform 2° (35 mrad) tilt range kHz resonant frequency sub-µrad resolution compact size closed loop version application examples: scanning and switching laser beam steering and stabilization laser beam metrology image stabilization eye tracking The PSH 35 tilting system was developed for the dynamic motion of small mirrors. A new construction principle makes it possible to reach a tilting angle of 35 mrad. The element is driven with a maximum voltage of 130 V. It can easily be integrated into more complex stages because of its compact size. The PSH 35 tilting element can be driven by any of the power supplies from piezosystem jena. The element is normally delivered without a mirror. A mirror can be attached by gluing. We recommend an operating voltage not higher than 100 V for permanent work under OEM conditions.

fast single-axis tilt platform

  • 2° (35 mrad) tilt range
  • kHz resonant frequency
  • sub-µrad resolution
  • compact size
  • closed loop version


application examples:

  • scanning and switching
  • laser beam steering and stabilization
  • laser beam metrology
  • image stabilization
  • eye tracking

The PSH 35 tilting system was developed for the dynamic motion of small mirrors. A new construction principle makes it possible to reach a tilting angle of 35 mrad. The element is driven with a maximum voltage of 130 V. It can easily be integrated into more complex stages because of its compact size. The PSH 35 tilting element can be driven by any of the power supplies from piezosystem jena.

The element is normally delivered without a mirror. A mirror can be attached by gluing.
We recommend an operating voltage not higher than 100 V for permanent work under OEM conditions.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Tilt Sensors
Product Number PSH 35
Product Name Fast Single-Axis Tilt Platform
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

inclinometers - ACE-120-1-SC00-VW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 120 degrees
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details