Columbia Research Labs, Inc. General Inclinometers SI-724BIHPC

Description
The Columbia Model SI-724BIHPC is a force balance inclinometer designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single supply voltage powers both the sensor and 4-20 mA line driver. The Model SI-724BIHPC incorporates Columbia's patented HP suspension system and special desensitization circuitry allowing this device to provide accurate tilt data while in substantial vibration environments. This sensor is intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of this sensor. Features 4-20 mA Output +18 To +28 VDC Operation High Performance
Datasheet
Description
The Columbia Model SI-724BIHPC is a force balance inclinometer designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single supply voltage powers both the sensor and 4-20 mA line driver. The Model SI-724BIHPC incorporates Columbia's patented HP suspension system and special desensitization circuitry allowing this device to provide accurate tilt data while in substantial vibration environments. This sensor is intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of this sensor. Features 4-20 mA Output +18 To +28 VDC Operation High Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Inclinometers - SI-724BIHPC - Columbia Research Labs, Inc.
Woodlyn, PA, USA
General Inclinometers
SI-724BIHPC
General Inclinometers SI-724BIHPC
The Columbia Model SI-724BIHPC is a force balance inclinometer designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single supply voltage powers both the sensor and 4-20 mA line driver. The Model SI-724BIHPC incorporates Columbia's patented HP suspension system and special desensitization circuitry allowing this device to provide accurate tilt data while in substantial vibration environments. This sensor is intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of this sensor. Features 4-20 mA Output +18 To +28 VDC Operation High Performance

The Columbia Model SI-724BIHPC is a force balance inclinometer designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem.

A single supply voltage powers both the sensor and 4-20 mA line driver. The Model SI-724BIHPC incorporates Columbia's patented HP suspension system and special desensitization circuitry allowing this device to provide accurate tilt data while in substantial vibration environments. This sensor is intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of this sensor.

Features

  • 4-20 mA Output
  • +18 To +28 VDC Operation
  • High Performance
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Tilt Sensors
Product Number SI-724BIHPC
Product Name General Inclinometers
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 466026 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details