Columbia Research Labs, Inc. Biaxial Inclinometers SI-702AI

Description
Columbia Models SI-702AI and SI-702AIHP are biaxial force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Models SI-702BI and SI-702BIHP Biaxial Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors. Features High Accuracy +/-15 VDC Operation Low Cost High Performance
Datasheet
Description
Columbia Models SI-702AI and SI-702AIHP are biaxial force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Models SI-702BI and SI-702BIHP Biaxial Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors. Features High Accuracy +/-15 VDC Operation Low Cost High Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biaxial Inclinometers - SI-702AI - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Biaxial Inclinometers
SI-702AI
Biaxial Inclinometers SI-702AI
Columbia Models SI-702AI and SI-702AIHP are biaxial force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Models SI-702BI and SI-702BIHP Biaxial Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors. Features High Accuracy +/-15 VDC Operation Low Cost High Performance

Columbia Models SI-702AI and SI-702AIHP are biaxial force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem.

A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Models SI-702BI and SI-702BIHP Biaxial Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors.

Features

  • High Accuracy
  • +/-15 VDC Operation
  • Low Cost
  • High Performance
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Tilt Sensors
Product Number SI-702AI
Product Name Biaxial Inclinometers
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 466026 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
inclinometers - ACM-010-2-SV10-HW2-AW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 10 degrees
View Details
Tilt Sensors & Inclinometers - 04160000-020 - TE Connectivity
Specs
Trigger Tilt Sensor
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details