The Columbia Models SI-701WPBI and SI-701WPBIHP are waterproof versions of Columbia's popular Model SI-701BI and SI-701BIHP. These waterproof sensors are designed with an output circuit configuration made for use with 4-20 mA data transmission systems used extensively in industrial installations in order to transmit data over long distances in rough environments.
The general purpose Model SI-701BI and high performance Model SI-701BIHP Inclinometers and optional waterproof cable assemblies allow remote tilt sensing in a variety of applications such as dam gate control, drawbridge control and platform stabilization. Consult the factory for customized versions of these sensors.
Features
| Columbia Research Labs, Inc. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | SI-701WPBI |
| Product Name | General Inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | -90 to 90 degrees |
| Number of Axes | 1 |