Columbia Research Labs, Inc. General Inclinometers SI-701AI

Description
The Columbia Models SI-701AI and SI-701AIHP are force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Both configurations are also available with a convenient 6-pin electrical interface. Refer to Columbia Models SI-701AIC and SI-701AIHPC. Models SI-701BI and SI-701BIHP Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors. Features 4-20 mA Output +18 To +28 VDC Operation High Performance
Datasheet
Description
The Columbia Models SI-701AI and SI-701AIHP are force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Both configurations are also available with a convenient 6-pin electrical interface. Refer to Columbia Models SI-701AIC and SI-701AIHPC. Models SI-701BI and SI-701BIHP Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors. Features 4-20 mA Output +18 To +28 VDC Operation High Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Inclinometers - SI-701AI - Columbia Research Labs, Inc.
Woodlyn, PA, USA
General Inclinometers
SI-701AI
General Inclinometers SI-701AI
The Columbia Models SI-701AI and SI-701AIHP are force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem. A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Both configurations are also available with a convenient 6-pin electrical interface. Refer to Columbia Models SI-701AIC and SI-701AIHPC. Models SI-701BI and SI-701BIHP Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors. Features 4-20 mA Output +18 To +28 VDC Operation High Performance

The Columbia Models SI-701AI and SI-701AIHP are force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in environments where interference from nearby electrical power lines could be a problem.

A single +15 volt supply powers both the sensor and 4-20 mA line driver. Special desensitization circuitry allows these devices to provide accurate tilt data while in substantial vibration environments. Both configurations are also available with a convenient 6-pin electrical interface. Refer to Columbia Models SI-701AIC and SI-701AIHPC. Models SI-701BI and SI-701BIHP Inclinometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized versions of these sensors.

Features

  • 4-20 mA Output
  • +18 To +28 VDC Operation
  • High Performance
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Tilt Sensors
Product Number SI-701AI
Product Name General Inclinometers
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -90 to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

inclinometers - ACE-360-1-SC00-V02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details