Columbia Research Labs, Inc. General Inclinometers SI-701BHP

Description
The Columbia Models SI-701B and SI-701BHP are electronic tilt sensors based upon force balance accelerometer technology. They produce a high level low impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization circuitry allows tilt measurements in strong vibration and shock environments. These inclinometers are self-contained requiring no additional signal conditioning in most applications. The Model SI-701B is well suited for many OEM and industrial applications. The Model SI-701BHP uses the Columbia patented HP suspension system and provides added accuracy and ruggedness. These sensors are intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of these sensors. Features High Performance Extremely Rugged +/-15 VDC Operation
Description
The Columbia Models SI-701B and SI-701BHP are electronic tilt sensors based upon force balance accelerometer technology. They produce a high level low impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization circuitry allows tilt measurements in strong vibration and shock environments. These inclinometers are self-contained requiring no additional signal conditioning in most applications. The Model SI-701B is well suited for many OEM and industrial applications. The Model SI-701BHP uses the Columbia patented HP suspension system and provides added accuracy and ruggedness. These sensors are intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of these sensors. Features High Performance Extremely Rugged +/-15 VDC Operation
Datasheet
Datasheet Summary
Powered by GS/AI

The SI-701BHP inclinometer from Columbia Research Labs, Inc. is an electronic tilt sensor utilizing force balance accelerometer technology. It offers a high-level low impedance output that is proportional to the sine of the tilt angle. This model features a patented HP suspension system, enhancing its accuracy and ruggedness, making it suitable for demanding applications such as platform stabilization and surface mapping. The SI-701BHP operates within a temperature range of -50 to +85 degrees Celsius and can withstand storage temperatures up to 100 degrees Celsius. It has a maximum shock survival rating of 1000 G and is designed to handle random vibrations up to 30 G. The device requires a power supply of +12 VDC to +15 VDC and has an output impedance of less than 100 Ohms. With a non-linearity of +0.1% full range and a non-repeatability of +0.05% full range, the SI-701BHP provides precise measurements. Its resolution is 0.001% full range, and it features a bandwidth of 0 to 3 Hz. The inclinometer is housed in an anodized aluminum case, measuring 3.09 inches in length, 1.38 inches in width, and 1.34 inches in height, weighing 4 ounces. This product is self-contained and typically does not require additional signal conditioning for most applications.

Datasheet Summary
Powered by GS/AI

The SI-701BHP inclinometer from Columbia Research Labs, Inc. is an electronic tilt sensor utilizing force balance accelerometer technology. It offers a high-level low impedance output that is proportional to the sine of the tilt angle. This model features a patented HP suspension system, enhancing its accuracy and ruggedness, making it suitable for demanding applications such as platform stabilization and surface mapping. The SI-701BHP operates within a temperature range of -50 to +85 degrees Celsius and can withstand storage temperatures up to 100 degrees Celsius. It has a maximum shock survival rating of 1000 G and is designed to handle random vibrations up to 30 G. The device requires a power supply of +12 VDC to +15 VDC and has an output impedance of less than 100 Ohms. With a non-linearity of +0.1% full range and a non-repeatability of +0.05% full range, the SI-701BHP provides precise measurements. Its resolution is 0.001% full range, and it features a bandwidth of 0 to 3 Hz. The inclinometer is housed in an anodized aluminum case, measuring 3.09 inches in length, 1.38 inches in width, and 1.34 inches in height, weighing 4 ounces. This product is self-contained and typically does not require additional signal conditioning for most applications.

Suppliers

Company
Product
Description
Supplier Links
General Inclinometers - SI-701BHP - Columbia Research Labs, Inc.
Woodlyn, PA, USA
General Inclinometers
SI-701BHP
General Inclinometers SI-701BHP
The Columbia Models SI-701B and SI-701BHP are electronic tilt sensors based upon force balance accelerometer technology. They produce a high level low impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization circuitry allows tilt measurements in strong vibration and shock environments. These inclinometers are self-contained requiring no additional signal conditioning in most applications. The Model SI-701B is well suited for many OEM and industrial applications. The Model SI-701BHP uses the Columbia patented HP suspension system and provides added accuracy and ruggedness. These sensors are intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of these sensors. Features High Performance Extremely Rugged +/-15 VDC Operation

The Columbia Models SI-701B and SI-701BHP are electronic tilt sensors based upon force balance accelerometer technology. They produce a high level low impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization circuitry allows tilt measurements in strong vibration and shock environments.

These inclinometers are self-contained requiring no additional signal conditioning in most applications. The Model SI-701B is well suited for many OEM and industrial applications. The Model SI-701BHP uses the Columbia patented HP suspension system and provides added accuracy and ruggedness. These sensors are intended for applications such as platform stabilization, surface mapping and measuring tilt angles in remote locations. Consult the factory for customized versions of these sensors.

Features

  • High Performance
  • Extremely Rugged
  • +/-15 VDC Operation
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Tilt Sensors
Product Number SI-701BHP
Product Name General Inclinometers
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -90 to 90 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100662 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details