TYPE 3ED-35:1 GEARED OPERATOR --
Waterman Industries, Inc.
Type 3ED-35:1 Geared Operator
Description
Includes 15" Long Handcrank
Two-Speed Design Offers 35:1 and 6:1 Ratios
Yields Maximum Lift Capacity with 50ft lbs. Input Torque
…
-
Waterman Industries, Inc.
Description
Includes 15" Long Handcrank
Two-Speed Design Offers 35:1 and 6:1 Ratios
Yields Maximum Lift Capacity with 50ft lbs. Input Torque
…
Suppliers
Type 3ED-35:1 Geared Operator
Includes 15" Long Handcrank
Two-Speed Design Offers 35:1 and 6:1 Ratios
Yields Maximum Lift Capacity with 50ft lbs. Input Torque
…
- Includes 15" Long Handcrank
- Two-Speed Design Offers 35:1 and 6:1 Ratios
- Yields Maximum Lift Capacity with 50ft lbs. Input Torque
…
Technical Specifications
|
Product Category
|
Valve Actuators |
|
Product Number
|
Type 3ED-35:1 Geared Operator |
|
Actuation Method
|
Manual
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Method
Electric
Actuation Time
25 seconds
Actuator Torque
2000 In-lbs (2306 kg-cm)
View Details
Georg Fischer Piping Systems Ltd
Actuation Method
Electric
View Details
Actuation Method
Pneumatic
Valve Motion
Rotary
Operation
OnOff; Modulating (optional feature)
View Details
Beswick Engineering Co., Inc.
Actuation Method
Manual
Valve Motion
Linear
Operation
OnOff
View Details