TYPE 3ED-12:1 GEARED OPERATOR --
Waterman Industries, Inc.
Type 3ED-12:1 Geared Operator
Description
Manufactured from 3EN-4:1 Lift with a 3:1 Outboard Housing
Two-Speed Design Offers 12:1 and 4:1 Ratios
…
-
Waterman Industries, Inc.
Description
Manufactured from 3EN-4:1 Lift with a 3:1 Outboard Housing
Two-Speed Design Offers 12:1 and 4:1 Ratios
…
Suppliers
Type 3ED-12:1 Geared Operator
Manufactured from 3EN-4:1 Lift with a 3:1 Outboard Housing
Two-Speed Design Offers 12:1 and 4:1 Ratios
…
- Manufactured from 3EN-4:1 Lift with a 3:1 Outboard Housing
- Two-Speed Design Offers 12:1 and 4:1 Ratios
…
Technical Specifications
|
Product Category
|
Valve Actuators |
|
Product Number
|
Type 3ED-12:1 Geared Operator |
|
Actuation Method
|
Manual
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Method
Electric
Actuation Time
10 seconds
Actuator Torque
700 In-lbs (807 kg-cm)
View Details
Beswick Engineering Co., Inc.
Actuation Method
Manual
Valve Motion
Linear
Operation
OnOff
View Details
Actuation Method
Manual
Operation
OnOff
Stem Diameter
0.1250 to 0.1875 inch (3.17 to 4.76 mm)
View Details
Actuation Method
Electric
AC Voltage
24 volts
DC Voltage
24 volts
View Details