TYPE 4ESG-5:1 GEARED OPERATOR --
Waterman Industries, Inc.
Type 4ESG-5:1 Geared Operator
Description
Yields Maximum Lift Capacity with 50ft lbs. Input Torque
A 5:1 Gear Ratio
Vertical Input Shaft
…
-
Waterman Industries, Inc.
Description
Yields Maximum Lift Capacity with 50ft lbs. Input Torque
A 5:1 Gear Ratio
Vertical Input Shaft
…
Suppliers
Type 4ESG-5:1 Geared Operator
Yields Maximum Lift Capacity with 50ft lbs. Input Torque
A 5:1 Gear Ratio
Vertical Input Shaft
…
- Yields Maximum Lift Capacity with 50ft lbs. Input Torque
- A 5:1 Gear Ratio
- Vertical Input Shaft
…
Technical Specifications
|
Product Category
|
Valve Actuators |
|
Product Number
|
Type 4ESG-5:1 Geared Operator |
|
Actuation Method
|
Manual
|
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Actuation Method
Electric
View Details
Actuation Method
Electric
Actuation Time
25 seconds
Actuator Torque
2000 In-lbs (2306 kg-cm)
View Details
Beswick Engineering Co., Inc.
Actuation Method
Manual
Valve Motion
Linear
Operation
OnOff
View Details