Erdmann Corporation Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions.
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions.EL-O-MATI...
Standard Features Motor: Reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase Overload protection: Integral thermal overload protection for motor windings with automatic reset Gear train: Permanently lubricated, solid...
For applications involving extreme temperature ranges or corrosive chemicals, to periodic opening or closing of a valve or hundreds of cycles 24 hours a day, pneumatic actuators are required to...
WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE...
Compact, lightweight, yet powerful. Matryx vane actuators are smaller than other types of actuators in the torque output range of up to 30,000 in-lb. Matryx Vane actuators produce a high...
For On-Off and modulating 13 sizes with torques from 58 Nm to 2452 Nm Dome type position indicator for high visualization Manual override with auto declutching lever for handwheel 2...