Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb.
Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx vane actuators.
Matryx vanes are easy to install because of their lightweight, compact design. Mounting kits are available for all types of valves and other devices.
| XOMOX (A Crane Co. Company) | Erdmann Corporation | |
|---|---|---|
| Product Category | Pneumatic Valve Actuators | Pneumatic Valve Actuators |
| Product Number | MX3000 | MX3000 |
| Product Name | Matryx Valve Actuators | MATRYX Vane Actuators |
| Valve Motion | Rotary | |
| Operation | OnOff | |
| Actuator Torque | 12000 to 36000 In-lbs (13837 to 41510 kg-cm) | 12000 to ? In-lbs (13837 to ? kg-cm) |
| Full Range of Rotary Motion | 90°; 180° | |
| Actuator Type | Vane |