Erdmann Corporation Triac Weather-Proof Electric Actuators WE-4400

Description
WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and modulating applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries. Standard Specifications Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6 AWWA: Conforms to AWWA C504-93 requirements Power supply: 110/220V AC 1PH, 220/380/440/460/480V AC, 3 Phase, 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible Induction motor Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Additional limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Torque switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Stall protection: Built-in thermal protection Travel angle: 90°±10° Indicator: Continuous position indicator Manual override: Declutching mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type Materials: Steel, Aluminium alloy, Al bronze, Polycarbonate Ambient temperature: -4°F -158°F (optional -40° Low Temp Kit) Ambient humidity: 90% RH Max.(non-condensing) External coating: Anodizing treatment before Dry powder, Polyester, Munsell no. 5R 3.5/12
Datasheet
Description
WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and modulating applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries. Standard Specifications Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6 AWWA: Conforms to AWWA C504-93 requirements Power supply: 110/220V AC 1PH, 220/380/440/460/480V AC, 3 Phase, 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible Induction motor Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Additional limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Torque switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Stall protection: Built-in thermal protection Travel angle: 90°±10° Indicator: Continuous position indicator Manual override: Declutching mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type Materials: Steel, Aluminium alloy, Al bronze, Polycarbonate Ambient temperature: -4°F -158°F (optional -40° Low Temp Kit) Ambient humidity: 90% RH Max.(non-condensing) External coating: Anodizing treatment before Dry powder, Polyester, Munsell no. 5R 3.5/12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac Weather-Proof Electric Actuators - WE-4400 - Erdmann Corporation
Louisville, KY, USA
Triac Weather-Proof Electric Actuators
WE-4400
Triac Weather-Proof Electric Actuators WE-4400
WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and modulating applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries. Standard Specifications Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6 AWWA: Conforms to AWWA C504-93 requirements Power supply: 110/220V AC 1PH, 220/380/440/460/480V AC, 3 Phase, 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible Induction motor Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Additional limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Torque switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC Stall protection: Built-in thermal protection Travel angle: 90°±10° Indicator: Continuous position indicator Manual override: Declutching mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type Materials: Steel, Aluminium alloy, Al bronze, Polycarbonate Ambient temperature: -4°F -158°F (optional -40° Low Temp Kit) Ambient humidity: 90% RH Max.(non-condensing) External coating: Anodizing treatment before Dry powder, Polyester, Munsell no. 5R 3.5/12

WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and modulating applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries.

Standard Specifications
Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6
AWWA: Conforms to AWWA C504-93 requirements
Power supply: 110/220V AC 1PH, 220/380/440/460/480VAC, 3 Phase, 50/60Hz, ±10%
Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10%
Duty cycle(on-off): 70% Max 1800 start/hour
Duty cycle(modulating): 70% Max 1800 start/hour
Motor: Reversible Induction motor
Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC
Additional limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC
Torque switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC
Stall protection: Built-in thermal protection
Travel angle: 90°±10°
Indicator: Continuous position indicator
Manual override: Declutching mechanism
Self locking: Provided by double worm gearing
Mechanical stopper: Open / Close(external adjustable screws)
Space heater: 7-10W(110/220V AC) Anti-condensation
Cable Conduit: Two 3/4" NPT
Lubrication: Grease moly (EP type)
Terminal block: Spring loaded lever push type
Materials: Steel, Aluminium alloy, Al bronze, Polycarbonate
Ambient temperature: -4°F -158°F (optional -40° Low Temp Kit)
Ambient humidity: 90% RH Max.(non-condensing)
External coating: Anodizing treatment before Dry powder, Polyester, Munsell no. 5R 3.5/12

Supplier's Site Datasheet

Technical Specifications

  Erdmann Corporation
Product Category Electric Valve Actuators
Product Number WE-4400
Product Name Triac Weather-Proof Electric Actuators
Actuation Time 0.8387 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - A92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 700 In-lbs (807 kg-cm)
Duty Cycle 75 (%)
View Details
12VDC Plastic On/Off Electric Actuator - VB350-001 - Bonomi North America, Inc.
Specs
Operation OnOff
AC Voltage 100 to 240 volts
DC Voltage 12 to 24 volts
View Details
Pneumatic valve - VOFD-L50T-M32-MN-FG14-10-F10 - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Electric Actuator - MA Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 15 seconds
View Details