Erdmann Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
DESIGN FEATURES: Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and temperature. Unique 4-Way and 3-Way packing arrangements for superior stem sealing (refer to page 7 for...
DESIGN FEATURES: Permits in-line access for seat replacement. Can be welded into line without disassembly. Consult IOM manual for details. Full port reduces risk of clogging in slurries and solids...
DESIGN FEATURES Off-center split-body design allows the use of advanced spiral-wound gaskets. Maximum temperature for CF8M 1,000°F (538°C), forWCB800°F(426°C). Full port ensures large capacity and reduces the risk of clogging...
Features & Benefits: Bonnet Isolation The diaphragm isolates the working parts of the valve from process fluids. Streamlined Fluid Passage The smooth contoured body has minimal pockets, cavities or dead...
Fabri-Valve Figures C33 / C133 / F33 / F133 are bi-directional soft seated, slide gate valves designed for on/off service in heavy slurries. Specially designed body liners and constant contact...
Fabri-Valve Figures C37 and F37 are some of the most popular knife gate valve configurations. Figure C37 knife gate valves through 24", feature a heavy duty, rugged one-piece cast body,...
Since 1979 the Cam-Tite Ball Valve has become a performance leader in tough-to-handle services. The combination of the patented sealing arrangement and the superior stem seal design has ushered the...
The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in...
The Fabri-Valve Figure C67 features a unique, patented, perimeter seal that provides bi-directional shutoff. The seal is retained in the valve body by its trapezoidal shape. A relief has been...
The Fabri-Valve XS150-ULV Urethane Lined Knife Gate Valve provides an economical solution for abrasive and corrosive applications. The XS150-ULV does not discharge process media to the environment. The design utilizes...