Emerson Process Management - Fisher® ELS, EL, and EL Extended Series Electric Actuators EL-200

Description
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings. ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves. Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating. Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.
Description
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings. ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves. Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating. Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.

Suppliers

Company
Product
Description
Supplier Links
ELS, EL, and EL Extended Series Electric Actuators - EL-200 - Erdmann Corporation
Louisville, KY, USA
ELS, EL, and EL Extended Series Electric Actuators
EL-200
ELS, EL, and EL Extended Series Electric Actuators EL-200
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings. ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves. Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating. Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.

Optimum Performance Under the Most Demanding On/Off and Regulating Conditions
From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions.

EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings.

ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves.

Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating.

Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.

Supplier's Site

Technical Specifications

  Erdmann Corporation
Product Category Electric Valve Actuators
Product Number EL-200
Product Name ELS, EL, and EL Extended Series Electric Actuators
Actuation Time 12 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS28 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Valve Actuators - 199190651 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details
Asahi/America Series 92 Electric Actuator - S92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 400 In-lbs (461 kg-cm)
Duty Cycle 100 (%)
View Details