For applications involving extreme temperature ranges or corrosive chemicals, to periodic opening or closing of a valve or hundreds of cycles 24 hours a day, pneumatic actuators are required to operate flawlessly under all types of continuous process conditions.
EL-O-MATIC E & P Series Pneumatic Actuators offer the high quality and reliable performance needed to keep your process up and running with little or no process downtime and lost revenue due to shutdown.
Available in 24 double acting and spring return models from 40 to 120 psig air supply, E & P Series Pneumatic Actuators feature a compact, dual opposed, patented balanced piston design and guide band suspension system for optimum performance and long service life.
NAMUR, VDI/VDE 3845 solenoid, positioner, switch mounting, and a splined alloy 70-75 drive shaft with removable drive inserts provide universal accessory and valve mounting. Dual stroke adjustment is also offered on all E Series actuator models.
Integrated control options include manual override, PosiFlex" positioning system, limit switches, solenoid valves, and breather blocks. Special actuator options may be supplied upon application.
| Erdmann Corporation | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | E350 |
| Product Name | E & P Series Pneumatic Rack and Pinion Rotary Actuators |
| Actuation Time | 3.6 seconds |
| Actuator Torque | 1757 to 5337 In-lbs (2026 to 6154 kg-cm) |
| Full Range of Rotary Motion | 90° |
| Stroke Length | 1.5 inch (38.1 mm) |