Crane Co. MATRYX Vane Actuators MX 60

Description
Compact, lightweight, yet powerful. Matryx vane actuators are smaller than other types of actuators in the torque output range of up to 30,000 in-lb. Matryx Vane actuators produce a high ratio of torque output per pound of actuator weight. Long life. Exhaustive factory tests and customer applications have substantiated the long life of Matryx vane actuators. Durable housing. The housing is die cast aluminum for maximum strength. The housing is then coated with a high quality alkyd enamel for excellent atmospheric corrosion resistance. Modular construction. Accessory control components can be easily added in the field. Ease of installation. Matryx vanes are easy to install because of their lightweight, compact design. Mounting kits are available for all types of valves and other devices. Wide temperature range. Matryx vanes can operate efficiently from 0° to 225°F. Contact the factory for applications in other temperature ranges. Special features are available. See page 19 for a description of the options currently available. Simplicity. Only one moving part, the vane (paddle), is needed to transmit the torque to the valve. Because the paddle is cast directly to the shaft, there is no lost motion during the stroke. This design pro vides excellent repeatability when used with a positioner. Low friction. The Matryx vanes use Buna-N (Nitrile) o-rings and Bronze bushings to minimize friction. The result is a design which is more than 90% efficient in torque output. Low Maintenance. There are only 3 soft parts which can wear during operation - 1 paddle o-ring and 2 shaft o-rings. These o-rings are easily replaced and are readily available from the factory and all automa tion centers. Uniform seal. The paddle comes assembled with integral nylon bearings to equalize o-ring compression around the paddle. External stroke adjustment. The Matryx vanes are designed with convenient external travel stops to allow a wide range of rotation adjustment (+/-10° at each end of the stroke).
Datasheet
Description
Compact, lightweight, yet powerful. Matryx vane actuators are smaller than other types of actuators in the torque output range of up to 30,000 in-lb. Matryx Vane actuators produce a high ratio of torque output per pound of actuator weight. Long life. Exhaustive factory tests and customer applications have substantiated the long life of Matryx vane actuators. Durable housing. The housing is die cast aluminum for maximum strength. The housing is then coated with a high quality alkyd enamel for excellent atmospheric corrosion resistance. Modular construction. Accessory control components can be easily added in the field. Ease of installation. Matryx vanes are easy to install because of their lightweight, compact design. Mounting kits are available for all types of valves and other devices. Wide temperature range. Matryx vanes can operate efficiently from 0° to 225°F. Contact the factory for applications in other temperature ranges. Special features are available. See page 19 for a description of the options currently available. Simplicity. Only one moving part, the vane (paddle), is needed to transmit the torque to the valve. Because the paddle is cast directly to the shaft, there is no lost motion during the stroke. This design pro vides excellent repeatability when used with a positioner. Low friction. The Matryx vanes use Buna-N (Nitrile) o-rings and Bronze bushings to minimize friction. The result is a design which is more than 90% efficient in torque output. Low Maintenance. There are only 3 soft parts which can wear during operation - 1 paddle o-ring and 2 shaft o-rings. These o-rings are easily replaced and are readily available from the factory and all automa tion centers. Uniform seal. The paddle comes assembled with integral nylon bearings to equalize o-ring compression around the paddle. External stroke adjustment. The Matryx vanes are designed with convenient external travel stops to allow a wide range of rotation adjustment (+/-10° at each end of the stroke).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MATRYX Vane Actuators - MX 60 - Erdmann Corporation
Louisville, KY, USA
MATRYX Vane Actuators
MX 60
MATRYX Vane Actuators MX 60
Compact, lightweight, yet powerful. Matryx vane actuators are smaller than other types of actuators in the torque output range of up to 30,000 in-lb. Matryx Vane actuators produce a high ratio of torque output per pound of actuator weight. Long life. Exhaustive factory tests and customer applications have substantiated the long life of Matryx vane actuators. Durable housing. The housing is die cast aluminum for maximum strength. The housing is then coated with a high quality alkyd enamel for excellent atmospheric corrosion resistance. Modular construction. Accessory control components can be easily added in the field. Ease of installation. Matryx vanes are easy to install because of their lightweight, compact design. Mounting kits are available for all types of valves and other devices. Wide temperature range. Matryx vanes can operate efficiently from 0° to 225°F. Contact the factory for applications in other temperature ranges. Special features are available. See page 19 for a description of the options currently available. Simplicity. Only one moving part, the vane (paddle), is needed to transmit the torque to the valve. Because the paddle is cast directly to the shaft, there is no lost motion during the stroke. This design pro vides excellent repeatability when used with a positioner. Low friction. The Matryx vanes use Buna-N (Nitrile) o-rings and Bronze bushings to minimize friction. The result is a design which is more than 90% efficient in torque output. Low Maintenance. There are only 3 soft parts which can wear during operation - 1 paddle o-ring and 2 shaft o-rings. These o-rings are easily replaced and are readily available from the factory and all automa tion centers. Uniform seal. The paddle comes assembled with integral nylon bearings to equalize o-ring compression around the paddle. External stroke adjustment. The Matryx vanes are designed with convenient external travel stops to allow a wide range of rotation adjustment (+/-10° at each end of the stroke).
  • Compact, lightweight, yet powerful. Matryx vane actuators are smaller than other types of actuators in the torque output range of up to 30,000 in-lb. Matryx Vane actuators produce a high ratio of torque output per pound of actuator weight.
  • Long life. Exhaustive factory tests and customer applications have substantiated the long life of Matryx vane actuators.
  • Durable housing. The housing is die cast aluminum for maximum strength. The housing is then coated with a high quality alkyd enamel for excellent atmospheric corrosion resistance.
  • Modular construction. Accessory control components can be easily added in the field.
  • Ease of installation. Matryx vanes are easy to install because of their lightweight, compact design.
  • Mounting kits are available for all types of valves and other devices. Wide temperature range. Matryx vanes can operate efficiently from 0° to 225°F. Contact the factory for applications in other temperature ranges.
  • Special features are available. See page 19 for a description of the options currently available.
  • Simplicity. Only one moving part, the vane (paddle), is needed to transmit the torque to the valve. Because the paddle is cast directly to the shaft, there is no lost motion during the stroke. This design pro vides excellent repeatability when used with a positioner.
  • Low friction. The Matryx vanes use Buna-N (Nitrile) o-rings and Bronze bushings to minimize friction. The result is a design which is more than 90% efficient in torque output.
  • Low Maintenance. There are only 3 soft parts which can wear during operation - 1 paddle o-ring and 2 shaft o-rings. These o-rings are easily replaced and are readily available from the factory and all automa tion centers.
  • Uniform seal. The paddle comes assembled with integral nylon bearings to equalize o-ring compression around the paddle.
  • External stroke adjustment. The Matryx vanes are designed with convenient external travel stops to allow a wide range of rotation adjustment (+/-10° at each end of the stroke).
Supplier's Site Datasheet

Technical Specifications

  Erdmann Corporation
Product Category Pneumatic Valve Actuators
Product Number MX 60
Product Name MATRYX Vane Actuators
Actuator Torque 210 to 680 In-lbs (242 to 784 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

52mm Bore Double Acting High-Temperature Pneumatic Actuator - DA52V - Bonomi North America, Inc.
Specs
Acting type Double Acting
Operating Pressure Range 80 to 116 psi (56.3 to 81.64 m H2O)
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Spring Return Ball Valve Operator - Model 832 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 700 In-lbs (807 kg-cm)
View Details
Valve Actuators - 8056048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Torque 518 In-lbs (598 kg-cm)
Acting type Double Acting
Operating Pressure Range 43.51 to 116 psi (30.62 to 81.66 m H2O)
View Details