Erdmann Corporation Datasheets for Electric Valve Actuators

Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more

Product Name Notes
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions.
Standard Features Motor: Reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase Overload protection: Integral thermal overload protection for motor windings with automatic reset Gear train: Permanently lubricated, solid...
WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE...
For On-Off and modulating 13 sizes with torques from 58 Nm to 2452 Nm Dome type position indicator for high visualization Manual override with auto declutching lever for handwheel 2...