Emerson Process Management - Fisher® ELS, EL, and EL Extended Series Electric Actuators EL-55

Description
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings. ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves. Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating. Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.
Description
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings. ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves. Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating. Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.

Suppliers

Company
Product
Description
Supplier Links
ELS, EL, and EL Extended Series Electric Actuators - EL-55 - Erdmann Corporation
Louisville, KY, USA
ELS, EL, and EL Extended Series Electric Actuators
EL-55
ELS, EL, and EL Extended Series Electric Actuators EL-55
Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings. ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves. Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating. Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.

Optimum Performance Under the Most Demanding On/Off and Regulating Conditions
From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions.

EL-O-MATIC ELS, EL, and EL Extended Series Electric Actuators meet this challenge through a superior design that is field-proven over a wide range of process applications and uses high quality, corrosion-resistant aluminum alloy, stainless steel, and bronze materials for internal components and housings.

ELS Series Electric Actuators are available in two (2) models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves.

Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating.

Options include two extra switches for auxiliary circuit control, feedback potentiometers, MOD positioner (ELS 25 only) for position control, compartment heater, low voltage DC motors for vehicular applications and special paint or labeling.

Supplier's Site

Technical Specifications

  Erdmann Corporation
Product Category Electric Valve Actuators
Product Number EL-55
Product Name ELS, EL, and EL Extended Series Electric Actuators
Actuation Time 5 seconds
Unlock Full Specs
to access all available technical data

Similar Products

100-240VAC Metal On/Off Electric Actuator - VB015M-003 - Bonomi North America, Inc.
Specs
Operation OnOff
AC Voltage 100 to 240 volts
View Details
Asahi/America Series 92 Electric Actuator - C92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 2000 In-lbs (2306 kg-cm)
Duty Cycle 50 (%)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details