BERNSTEIN AG Adjustable Float Switches

Description
Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely user-friendly design, each of these universally used devices can replace several conventional switches. Instead of keeping a large assortment of different switches in stock, the user requires only one single device. The NC or NO contact switching function can be easily adapted to specific operating conditions. Product advantages: Large range of float switches for a host of applications Switching modules freely positioned on hole strip Freely selectable configuration of material, float and connection head PVC and stainless steel versions Immersion tube lengths up to 1 m Cable connection with flange enclosure Switching points set to customer specification Design layout: Switching power depending on type of contact 60 VA / 250 VA NC contact/NO contact/changeover contact Immersion tube ø 18 mm Flange enclosure or R1,5/R2,0“ Versions with gush water protection
Datasheet
Description
Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely user-friendly design, each of these universally used devices can replace several conventional switches. Instead of keeping a large assortment of different switches in stock, the user requires only one single device. The NC or NO contact switching function can be easily adapted to specific operating conditions. Product advantages: Large range of float switches for a host of applications Switching modules freely positioned on hole strip Freely selectable configuration of material, float and connection head PVC and stainless steel versions Immersion tube lengths up to 1 m Cable connection with flange enclosure Switching points set to customer specification Design layout: Switching power depending on type of contact 60 VA / 250 VA NC contact/NO contact/changeover contact Immersion tube ø 18 mm Flange enclosure or R1,5/R2,0“ Versions with gush water protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Float Switches -  - BERNSTEIN AG
Porta Westfalica, Germany
Adjustable Float Switches
Adjustable Float Switches
Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely user-friendly design, each of these universally used devices can replace several conventional switches. Instead of keeping a large assortment of different switches in stock, the user requires only one single device. The NC or NO contact switching function can be easily adapted to specific operating conditions. Product advantages: Large range of float switches for a host of applications Switching modules freely positioned on hole strip Freely selectable configuration of material, float and connection head PVC and stainless steel versions Immersion tube lengths up to 1 m Cable connection with flange enclosure Switching points set to customer specification Design layout: Switching power depending on type of contact 60 VA / 250 VA NC contact/NO contact/changeover contact Immersion tube ø 18 mm Flange enclosure or R1,5/R2,0“ Versions with gush water protection

Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely user-friendly design, each of these universally used devices can replace several conventional switches. Instead of keeping a large assortment of different switches in stock, the user requires only one single device. The NC or NO contact switching function can be easily adapted to specific operating conditions.

Product advantages:

  • Large range of float switches for a host of applications
  • Switching modules freely positioned on hole strip
  • Freely selectable configuration of material, float and connection head
  • PVC and stainless steel versions
  • Immersion tube lengths up to 1 m
  • Cable connection with flange enclosure
  • Switching points set to customer specification

Design layout:

  • Switching power depending on type of contact 60 VA / 250 VA
  • NC contact/NO contact/changeover contact
  • Immersion tube Ø 18 mm
  • Flange enclosure or R1,5/R2,0“
  • Versions with gush water protection
Supplier's Site Datasheet

Technical Specifications

  BERNSTEIN AG
Product Category Level Sensors
Product Name Adjustable Float Switches
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details