BERNSTEIN AG Miniature Float Switches

Description
To ensure smooth running operating processes, in many devices and industrial systems it is necessary to monitor product level in the most confined spaces. These miniature float switches have been specially developed for small tanks / reservoirs as used in the automotive industry, drinks vending machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube. Product advantages: Large range of float switches for a host of applications Freely selectable configuration of material, float and connection head Plastic, brass and stainless steel versions Immersion tube lengths up to 1 m Cable or connector Design layout: Switching power depending on type of contact 3 VA / 10 VA NC contact/NO contact/changeover contact Immersion tube ø 8 mm Switching points of specification
Datasheet
Description
To ensure smooth running operating processes, in many devices and industrial systems it is necessary to monitor product level in the most confined spaces. These miniature float switches have been specially developed for small tanks / reservoirs as used in the automotive industry, drinks vending machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube. Product advantages: Large range of float switches for a host of applications Freely selectable configuration of material, float and connection head Plastic, brass and stainless steel versions Immersion tube lengths up to 1 m Cable or connector Design layout: Switching power depending on type of contact 3 VA / 10 VA NC contact/NO contact/changeover contact Immersion tube ø 8 mm Switching points of specification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Float Switches -  - BERNSTEIN AG
Porta Westfalica, Germany
Miniature Float Switches
Miniature Float Switches
To ensure smooth running operating processes, in many devices and industrial systems it is necessary to monitor product level in the most confined spaces. These miniature float switches have been specially developed for small tanks / reservoirs as used in the automotive industry, drinks vending machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube. Product advantages: Large range of float switches for a host of applications Freely selectable configuration of material, float and connection head Plastic, brass and stainless steel versions Immersion tube lengths up to 1 m Cable or connector Design layout: Switching power depending on type of contact 3 VA / 10 VA NC contact/NO contact/changeover contact Immersion tube ø 8 mm Switching points of specification

To ensure smooth running operating processes, in many devices and industrial systems it is necessary to monitor product level in the most confined spaces. These miniature float switches have been specially developed for small tanks / reservoirs as used in the automotive industry, drinks vending machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube.

Product advantages:

  • Large range of float switches for a host of applications
  • Freely selectable configuration of material, float and connection head
  • Plastic, brass and stainless steel versions
  • Immersion tube lengths up to 1 m
  • Cable or connector

Design layout:

  • Switching power depending on type of contact 3 VA / 10 VA
  • NC contact/NO contact/changeover contact
  • Immersion tube Ø 8 mm
  • Switching points of specification
Supplier's Site Datasheet

Technical Specifications

  BERNSTEIN AG
Product Category Level Sensors
Product Name Miniature Float Switches
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details